Temperature Sensor pH Electrodes
from Hamilton Company
The Liq-Glass Knick ® is a robust electrode for daily laboratory use, ideally suited for titrations with strong acids as well as in strong bases. It is especially well suited for Knick Portamess ® equipment. [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Refillable
from PCE Instruments / PCE Americas Inc.
Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC. The food pH meter... [See More]
- Features: Temperature Sensor; Food / Sanitary
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Hamilton Company
Polilyte Lab electrodes offer the advantage of being maintenance free with the accuracy and stability required by laboratory electrodes. Thanks to the Single Pore, clogging of the diaphragm is virtually impossible. [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Sealed
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 pH Meter Includes a pH electrode and a conductivity electrode [See More]
- Features: Temperature Sensor
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Hamilton Company
The ChemoTrode is the most robust sensor to measure pH in demanding applications in pharmaceutical and chemical industries. The ChemoTrode has a refill hole which allows refilling of the electrolyte and pressurization of the reference system. It's Everef-F reference cartidge ensures that the... [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
pH meter PCE-228 the pH meter measures for pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- Features: Temperature Sensor
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP (optional feature)
- pH Accuracy: 0.0200
from Hamilton Company
The Polilyte sensors are universal maintenance free sensors designed to withstand demanding applications in chemical, petrochemical industries, as well as process water, wastewater treatment applications. Liquid junction problems and total break downs are eliminated with the two Single Pores. The... [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
pH Meter PCE-PH 22 pH-Meter for simultaneous measurement of pH value and temperature. The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneously with this pH Meter. Its durable... [See More]
- Features: Temperature Sensor
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Hamilton Company
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the... [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228-Kit includes a multifunctional pH meter complete with a... [See More]
- Features: Temperature Sensor
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP (optional feature)
- pH Accuracy: 0.0200
from KROHNE Messtechnik
Digital pH sensor. SMARTPAT analytical sensors from KROHNE are the first and only sensor line in the market with integrated transmitter technology. The complete circuitry is miniaturized and fits into the sensor head. This technical achievement cuts the price in half compared to all measurement... [See More]
- Features: Temperature Sensor; Temperature Compensated
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Junction Type: Single Junction (optional feature); Double Junction (optional feature)
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Features: Temperature Sensor; Food / Sanitary
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Refillable
from HF scientific
Connect this pH sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]
- Features: Temperature Sensor
- Response Time: 30
- pH Range: 0.0 to 14
- Electrode Configuration: SingleCell / No Reference
from Sartorius Lab Instruments GmbH & Co. KG
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug. [See More]
- Features: Temperature Sensor
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]
- Features: Temperature Sensor; Temperature Compensated; Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Features: Temperature Sensor; Food / Sanitary
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Refillable