In-Line (Insertion) pH Electrodes
from Mettler-Toledo Technologies GmbH
Pre-pressurized liquid-electrolyte probe with temperature sensor. The low-maintenance pH probe InPro 3250 series with factory-filled, pre-pressurized liquid electrolyte are suited to an extensive range of applications in the biotechnology, pharmaceutical and chemical process industries. The InPro... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: SingleCell / No Reference
- pH Range: 0.0 to 14
- Features: Food / Sanitary
from KROHNE Messtechnik
Digital pH sensor. SMARTPAT analytical sensors from KROHNE are the first and only sensor line in the market with integrated transmitter technology. The complete circuitry is miniaturized and fits into the sensor head. This technical achievement cuts the price in half compared to all measurement... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Junction Type: Single Junction (optional feature); Double Junction (optional feature)
from Advanced Sensor Technologies, Inc.
While the ZEUS „ ¢ pH Sensors are only available in the configurations as detailed above, all other IOTRON „ ¢ series pH sensors can be custom built-to-order specific to your exact application requirements. Please review our pH sensor overview webpage to select the... [See More]
- Mounting Options: In-Line (Insertion)
- Body Material: Epoxy or Polymer
- pH Range: -0.5000 to 14.5
- Operating Temperature: 5 to 302
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Features: Temperature Sensor; Temperature Compensated; Submersible / Water Resistant
from Microelectrodes, Inc.
A small, rugged glass electrode protruding from the end of a 3 meter long cable, having a maximum outside diameter of 1.6 mm; the MI-506 has an outside diameter of 1.8 mm. Either electrode can be used with a standard laboratory type reference electrode or with a skin reference... [See More]
- Mounting Options: In-Line (Insertion)
- Response Time: 5 to 15
- pH Range: 0.0 to 14
- Electrode Configuration: SingleCell / No Reference
from Hach
Hach pHD Process pH Sensors for use with Hach's Digital sc Controllers and Digital Gateway. The inline process pH sensors feature exceptional performance due to the Differential Electrode Measurement Technique. This field-proven technique uses three electrodes instead of the two electrodes used in... [See More]
- Mounting Options: In-Line (Insertion)
- Features: Submersible / Water Resistant (optional feature)
- Body Material: Epoxy or Polymer (optional feature)
from Campbell Scientific, Inc.
The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 10
from Sea Bird Electronics, Inc.
The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- pH Accuracy: 0.1000
from Van London-pHoenix Company
This series of miniature steam sterilizable, combination pH and redox electrodes are designed for small bench top fermentors and culture apparatus. The electrodes are designed to fit all 12mm and 6mm electrode holders or rubber stoppers used in bench top fermentors. [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 13
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from OMEGA Engineering, Inc.
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 5
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]
- Mounting Options: In-Line (Insertion); Universal Mounting
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Response Time: 5
from Barben Analytical
AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]
- Mounting Options: In-Line (Insertion)
- Features: Submersible / Water Resistant
- Specific Electrode Type: Measures ORP
- Operating Temperature: 158 to 266
from Emerson Automation Solutions – Rosemount
Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process. ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- pH Accuracy: 1 to 5
from HF scientific
Connect this pH sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]
- Mounting Options: In-Line (Insertion)
- Response Time: 30
- pH Range: 0.0 to 14
- Electrode Configuration: SingleCell / No Reference
from Mettler-Toledo Technologies GmbH
Refillable Viscolyt pH/ORP Probe. The InPro 2000i SG/120/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 120 mm refillable pH sensor with Viscolyt electrolyte is a reliable pH measurement solution. For Use in Extreme... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: SingleCell / No Reference
- pH Range: 0.0 to 14
- Reference Solution Options: Refillable
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Body Material: Epoxy or Polymer
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 0.2000
from Van London-pHoenix Company
Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Body Material: Glass
from OMEGA Engineering, Inc.
The PHE/ORE-5460 in-line pH and ORP electrodes feature a flat self-cleaning abrasion-free surface. When exposed to turbulent flow, the resulting scrubbing action keeps the electrodes clean. The electrodes can be used in applications with 0 to 88C (32 to 190F) temperatures, pressures up to 6.89 bar... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: Combination
- pH Accuracy: 0.1000
- Reference Solution Options: Sealed
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Barben Analytical
AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 122 to 266
- Specific Electrode Type: Measures ORP
- Operating Pressure Range: 40 to 2500
from Emerson Automation Solutions – Rosemount
ENHANCED RESISTANCE TO PROCESS ATTACK provided by field-proven pH glass formulation. EXTENDED SENSOR LIFE provided by double junction reference cell for process solutions that contain poisoning ions. MULTIPLE MOUNTING OPTIONS are accommodated by one-piece construction with process threads in two... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: Combination
- pH Range: 0.0 to 12
- Reference Solution Options: Sealed
from Mettler-Toledo Technologies GmbH
Gel-Filled Electrode for pH and ORP. The InPro 3100i SG/120 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. The 120 mm version is optimal for short installation lengths. Rugged pH Sensor for Bioprocesses. The... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: SingleCell / No Reference
- pH Range: 0.0 to 14
- Body Material: Glass
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Body Material: Epoxy or Polymer
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses SENTRON ’s high-tech, ion-sensitive field-effect transistor (ISFET)... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Junction Type: Single Junction
from Van London-pHoenix Company
This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up to 130°C and feature a detachable cable assembly insulated with a water... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from OMEGA Engineering, Inc.
The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service. The sensor body reduces the risk of accidental breakage... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 10
from Barben Analytical
AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 77 to 266
- Specific Electrode Type: Measures ORP
- Operating Pressure Range: 25 to 300
from Emerson Automation Solutions – Rosemount
The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- pH Accuracy: 1 to 6
from Mettler-Toledo Technologies GmbH
Designed for Upside-Down Installation. The InPro 3100i UD/120 is a combined pH electrode and temperature sensor that can be installed upside-down in bioprocesses where CIP and SIP procedures are required. The 120 mm version is optimal for short installation lengths. Rugged pH Sensor for... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: SingleCell / No Reference
- pH Range: 0.0 to 14
- Body Material: Glass
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Body Material: Epoxy or Polymer
from Van London-pHoenix Company
All you need to do is Lock-N-Load to install a pH or ORP electrode into any pipeline. This is the first in-line assembly that doesn't require ball valves, cables, or costly, complex hardware to quickly insert or remove an electrode from a pipeline without interrupting the process. [See More]
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 23 to 248
- Specific Electrode Type: Measures ORP
- Operating Pressure Range: 100 to 125
from OMEGA Engineering, Inc.
The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly resistant to... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 10
from Barben Analytical
AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 167 to 212
- Specific Electrode Type: Measures ORP
- Operating Pressure Range: 35 to 100
from Emerson Automation Solutions – Rosemount
The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X ™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- pH Accuracy: 1 to 6
from Mettler-Toledo Technologies GmbH
High Performance, High Accuracy pH & ORP. The InPro 3250i SG/120 is a pre-pressurized, liquid filled, low maintenance pH & ORP sensor, combined with a temperature sensor, for in-line measurement in demanding applications. The 120 mm version is optimal for short installation lengths. Highly... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: SingleCell / No Reference
- pH Range: 0.0 to 14
- Body Material: Glass
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Body Material: Epoxy or Polymer
from Van London-pHoenix Company
Van London Co. (aka Van London pHoenix Co.) Rosemount® pH replacement sensors have been field proven in a variety of harsh applications. An inventory stocking arrangement reduces lead times from weeks to days. Housed electrodes generally consist of two parts: a 12mm glass-bodied electrode and... [See More]
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Sealed
- pH Range: 0.0 to 14
- Operating Temperature: 32 to 266
from OMEGA Engineering, Inc.
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector. [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Electrode Configuration: Combination
from Emerson Automation Solutions – Rosemount
LONGER SENSOR LIFE provided by triple junction reference cell in process solutions containing poisoning ions. SUPERIOR CHEMICAL RESISTANCE provided by rugged Tefzel ® body, completely sealed to eliminate sensor leakage. NOISE FREE long distance transmission of the high impedance pH signal... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Van London-pHoenix Company
This new generation, low cost, steam sterilizable insertion sensor is specifically designed for low maintenance requirements. The assembly is low profile and features an easily replaceable, sealed, combination pH or ORP electrode. [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Body Material: Glass
from OMEGA Engineering, Inc.
Insertion/Submersion Combination Electrodes. The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Electrode Configuration: Combination
from Emerson Automation Solutions – Rosemount
SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock. NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware. DOUBLE JUNCTION REFERENCE CELL provides... [See More]
- Mounting Options: In-Line (Insertion)
- Electrode Configuration: Combination
- pH Range: 0.0 to 13
- Reference Solution Options: Sealed
from Van London-pHoenix Company
The low profile design allows the process flow to clean the pH / ORP sensor tip, and with the addition of the Van London Co. (aka Van London pHoenix Co.) Tuff Tip ™ the bulb is protected from physical damage. [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Junction Type: Double Junction
from OMEGA Engineering, Inc.
The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output, making the pHACT... [See More]
- Mounting Options: In-Line (Insertion)
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 10
from Emerson Automation Solutions – Rosemount
SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]
- Mounting Options: In-Line (Insertion)
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination