Satellite Communications (SATCOM) RF Frequency Converters
from Qorvo
Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF port matching. [See More]
- Applications: Military / Defense; Radar Systems; Salellite Communications
- Input Frequency: 14000 to 20000
- Form Factor: IC Chip
- Output Frequency: 28000 to 40000
from Qorvo
Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The TGC4610-SM integrates an LNA, and image reject... [See More]
- Applications: Military / Defense; Salellite Communications
- Form Factor: IC Chip
- Converter Type: Downconverter
- Input Frequency: 17000 to 27000
from Qorvo
Qorvo's TGC4510-SM is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The TGC4510-SM outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using Qorvo's... [See More]
- Applications: Salellite Communications
- Form Factor: IC Chip
- Converter Type: Upconverter
- Input Frequency: 17700 to 26500