Mining / Ores / Minerals Powder Compacting Equipment

3 Results
MS Roll Compactor
from Bepex International LLC

The Bepex MS Roll Compactor transforms fine solid materials into hard, dense sheets or briquettes. Designed for difficult applications to produce hard, granules or briquettes. Multiple roll designs for the production of either a granular product, or specifically shaped briquettes. Proprietary... [See More]

  • Applications: Chemicals / Detergents; Mining / Ores / Minerals
  • Equipment Type: Roller Compactor
Pellet Press -- PP 25
from Retsch, Inc.

The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Maximum Operating Force: 1 to 25
  • Equipment Type: Pellet Mill
  • Diameter / Width Capacity: 1.26 to 1.57
Pellet Press
from Fritsch GmbH - Milling and Sizing

Ideal for high-quality pellets. The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN and is... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Maximum Operating Force: 5 to 140
  • Equipment Type: Pellet Mill
  • Diameter / Width Capacity: 2 to 5