English Height Gages
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Units: English; Metric
- Range: 0.0 to 8
- Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
- Resolution: 1.00E-7
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Units: English; Metric
- Gaging Technology: Mechanical
- Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
- Range: 0.0 to 8
from KEYENCE
High Precision Contact Digital Sensor [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading; Digital Display
- Range: 0.0 to 0.4700
from Gagemaker L.P.
Mitutoyo offers a wide range of various gages found or needed in most shops and labs. Mechanical height gages have three basic types: dial, vernier, and digital counter. Dial height gates are usually only available under 12 ” and are easily stored. Vernier gages range from 6 ” to 6... [See More]
- Units: English
- Gaging Technology: Electronic
- Gage Type: Surface Gage; Height Gage; Digital Display
- Range: 0.0 to 40
from Transcat, Inc.
Product Highlights. Clear bar graduations in .100" and 5mm increments . Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005" . Instant unit conversion . Carrier and scriber designed to read from zero . Hold control feature to retains a reading at... [See More]
- Units: English; Metric
- Range: 0.0 to 12
- Gage Type: Height Gage
- Resolution: 5.00E-4
from Gagemaker L.P.
The lobe height gage, also known as a rotor saddle gage, is the last weapon in the rotor inspection arsenal. This gage sets on top of the spiral lobes of the rotor and measures the variation in lobe height. Sliding the gage along the length of the rotor detects variation in root to crest height of... [See More]
- Units: English
- Gaging Technology: Mechanical
- Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading
- Range: 1 to 4