In-line Adjustable Speed Drives

7 Results
Velvet Drive Transmissions -- T-72 Series
from Durst

Four speed transmission option. On-the-go shifting. Standard and optional valve bodies provide controls tailored to customers application requirements. In-line configuration offers design flexibility [See More]

  • Shaft Orientation: In-line
  • Speed Variation: -1.0 to 1.0
  • Drive Type: Hydraulic (optional feature); Mechanical
  • Shaft Speed: 2200 to 3000
RW Series
from Voith Turbo Inc.

Type RW consists of the following components: hydrodynamic variable-speed coupling with lockup clutch, hydrodynamic torque converter, hydrodynamic brake and superimposing planetary gear Owing to the starting and control characteristics of the vrible-speed coupling, type RW is used when a... [See More]

  • Shaft Orientation: In-line
  • Speed Variation: 0.1 to 1.0
  • Drive Type: Gear Drives / Differentials
  • Motor Power: 1340 to 67011
Shaft Mount Harmonic Differential Gearbox -- SM
from Conic Systems

The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360 ° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer standard units but can... [See More]

  • Shaft Orientation: In-line
  • Speed Variation: 1.0 to 5.0
  • Drive Type: Gear Drives / Differentials
  • Output Torque: 186 to 2575
Concentric/Helical MGS Mechanical Variable Speed Drives -- "C" Series
from Stober Drives, Inc.

STOBER can offer a wider variety of sizes, ratios, and mounting positions than ever before by utilizing MGS Reducers and ComTrac Adjustable Speed Drives. These versatile gear drives offer you performance, durability, and economy for a wide range of variable speed applications. High efficiency... [See More]

  • Shaft Orientation: In-line
  • Speed Variation: 5.0 to 7.0
  • Drive Type: Gear Drives / Differentials
  • Shaft Speed: 8 to 1139
RWE Series
from Voith Turbo Inc.

The most compact type of the variable planetary gear Vorecon consists of the main components hydrodynamic torque converter, fixed planetary gear and revolving planetary gear. By adjusting the torque converter guide vanes, the speed of the driven machine can be controlled precisely and dynamically. [See More]

  • Shaft Orientation: In-line
  • Speed Variation: 0.6 to 1.1
  • Drive Type: Gear Drives / Differentials
  • Motor Power: 1340 to 67011
Variable speed Turbo Coupling -- MDC Series
from Voith Turbo Inc.

Variable-speed multi-disc coupling. The speed control of the torque to be transmitted occurs by varying the pressure on the multi-disc packet. The pressure changes with the radial height of an oil ring which is formed in an annular chamber rotating with the input speed. The height of this oil ring... [See More]

  • Shaft Orientation: In-line
  • Motor Power: 1072 to 7371
  • Drive Type: Fluid Coupling
  • Output Shaft Position: Horizontal (optional feature); VerticalUp (optional feature)
Variable speed Turbo Coupling -- SVL Series
from Voith Turbo Inc.

Selfsupporting design with high power density. The input and output shafts are each supported separately in sleeve bearings. Horizontally divided housing. The oil tank is integrated into the housing. There are two oil circuits: work oil and lubricating oil. A circulating valve adjusts the working... [See More]

  • Shaft Orientation: In-line
  • Motor Power: 268 to 10722
  • Drive Type: Fluid Coupling
  • Output Shaft Position: Horizontal