Roller with Integrated Sensor Tension Meters

7 Results
Segmented Tension Roll transducer -- STR™
from Dover Flexo Electronics, Inc.

The Segmented Tension Roll transducer is a specialty idler roller that measures tension on multiple individual web strands in a slitting and rewind environment, or at multiple points across the width of a single web in a converting or film application. In recent years converters of extensible... [See More]

  • Configuration: Roller with Integrated Sensor
  • Tension Range: 12 to 400
  • Meter Style: Web or Sheet
  • Application: Fixtured or Permanent
Force Measuring Roller -- IMGZ035.1500
from FMS USA, Inc.

The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. Wide measuring capability. Nominal forces from... [See More]

  • Configuration: Roller with Integrated Sensor
  • Tension Range: 337
  • Meter Style: Web or Sheet
  • Accuracy: 0.5000
Tensiometer -- EXAMO 300 F
from Leister USA

Designed for construction site conditions. Handy, robust and light. Digital display of elongation, peak force, tear force, test speed and position. With optional data recording on a memory card. Optionally for geotextiles [See More]

  • Configuration: Roller with Integrated Sensor
  • Tension Range: ? to 899
  • Meter Style: Web or Sheet
  • Application: Hand-held or Portable
Load Cell Roll Assembly
from Montalvo Corporation

The Montalvo LCR Load Cell / Roll Assembly continuously measures tension in your moving web and is ideal for low start-up inertia. Featuring the best tension sensing technology available today, low drag, maintenance free bearings and 3-D dynamic balancing for speeds up to 1500 fpm are options that... [See More]

  • Configuration: Roller with Integrated Sensor
  • Application: Fixtured or Permanent
  • Meter Style: Web or Sheet
  • Computer Interface: Computer Interface
Force Measuring Roller -- RMGZ912.100.40.E
from FMS USA, Inc.

The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. Wide measuring... [See More]

  • Configuration: Roller with Integrated Sensor
  • Tension Range: 4.5
  • Meter Style: Web or Sheet
  • Accuracy: 0.5000
TNT Tension Sensing Roll
from Montalvo Corporation

The TNT is a "plug and play" tension roller. Everything from the bearings to the load cells and cables are located inside the roller. Installation is a breeze with a simple one-wire hook-up. Additionally, the roller is a lightweight precision aluminum extrusion delivering reliability and accuracy in... [See More]

  • Configuration: Roller with Integrated Sensor
  • Application: Fixtured or Permanent
  • Meter Style: Web or Sheet
  • Computer Interface: Computer Interface
Force Measuring Roller -- RMGZ915.250.69.E
from FMS USA, Inc.

The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features. Advantages. 10 times overload protection. Recalibration is not required. 50:1 force measuring range. [See More]

  • Configuration: Roller with Integrated Sensor
  • Tension Range: 11.24
  • Meter Style: Web or Sheet
  • Accuracy: 0.5000