GPIB Ground Bond Testers

1 Result
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Display: DigitalMeter; LEDIndicator; GPIB; RS232
  • AC Current Out: 3 to 33
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Resistance Range: 1.00E-6 to 0.0012