Single Phase Enclosure Air Conditioners
from Air Innovations LLC
Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 820 to 2100
- Frequency: 50Hz; 60Hz
from Parameter Generation & Control, Inc.
PRECISE CONTROL IN A COMPACT PACKAGE. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 100-200 CFM of conditioned air to... [See More]
- Phase: Single
- Voltage: 115VAC
from Eaton | Power Quality
Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]
- Phase: Single; Three
- Voltage: 230VAC
- Cooling Capacity: 51177 to 262709
- Features: Precision Cooling
from Eldon Enclosures
High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating into the enclosure. Most models are equipped with a condensation dissipator and â ... [See More]
- Phase: Single
- Voltage: 230VAC
- Cooling Capacity: 2047
- Frequency: 50Hz; 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 120 VAC
- Cooling Capacity: 1000 to 2000
- Frequency: 60Hz
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Phase: Single
- Voltage: 230VAC (optional feature); 120 VAC
- Cooling Capacity: 1000 to 20000
- Frequency: 50Hz (optional feature); 60Hz (optional feature)
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 17.4 AMPERE CURRENT RATING. 135 LB WEIGHT. 125 DEG F OPERATING... [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 10000
- Frequency: 60Hz
from Parameter Generation & Control, Inc.
PRECISE CONTROL IN A COMPACT PACKAGE. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]
- Phase: Single
- Frequency: 50Hz
- Voltage: 230VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 2000
- Frequency: 60Hz
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Phase: Single
- Voltage: 230VAC (optional feature); 120 VAC
- Cooling Capacity: 3000 to 6000
- Frequency: 50Hz (optional feature); 60Hz (optional feature)
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4 AMPERE CURRENT RATING. 43 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 1000
- Frequency: 60Hz
from Parameter Generation & Control, Inc.
Precise control in a compact package. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]
- Phase: Single
- Frequency: 60Hz
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 10000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 2.6/2.3 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F... [See More]
- Phase: Single
- Voltage: 230VAC
- Cooling Capacity: 1200
- Frequency: 50Hz; 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 480 VAC
- Cooling Capacity: 10000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.5 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 1200
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 230VAC
- Cooling Capacity: 20000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 12.3/11.2 AMPERE CURRENT RATING. 189 LB WEIGHT. 125 DEG... [See More]
- Phase: Single
- Voltage: 230VAC
- Cooling Capacity: 14000
- Frequency: 50Hz; 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 1000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 6 AMPERE CURRENT RATING. 55 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 2200
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 2000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 7.9 AMPERE CURRENT RATING. 71 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 2500
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 3000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9 AMPERE CURRENT RATING. 64 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 4000
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 4000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 8.9 AMPERE CURRENT RATING. 75 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 5000
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 5000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9.1 AMPERE CURRENT RATING. 80 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 5000
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 480 VAC
- Cooling Capacity: 5000
- Frequency: 60Hz
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 10.1 AMPERE CURRENT RATING. 103 LB WEIGHT. 135 DEG F OPERATING... [See More]
- Phase: Single
- Voltage: 115VAC
- Cooling Capacity: 5000
- Frequency: 60Hz
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Phase: Single
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 6000
- Frequency: 60Hz