Rack Mounted Serial Adapters
2 Results
USB to 16-Port RS-232 RJ45 Serial Interface Adapter -- 2161
from Sealevel Systems, Inc.
from Sealevel Systems, Inc.
The SeaLINK ® 2161 16-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. Sealevel ’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. After installing... [See More]
- Form Factor: Rack Mounted
- Network / Bus: USB
- Serial Protocol: RS232
- Data Rate: 115
USB to 16-Port RS-232, RS-485 RJ45 VersaCom Serial Interface Adapter -- 2167
from Sealevel Systems, Inc.
from Sealevel Systems, Inc.
The SeaLINK ® 2167 16-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2167, both RS-232 and two-wire RS-485 signals are always present and active on the... [See More]
- Form Factor: Rack Mounted
- Network / Bus: USB
- Serial Protocol: RS232/422/485
- Data Rate: 115 to 922