Cut Resistant / Bullet Proof Ceramic Insulation and Textiles
1 Result
AVSil Plain Weave Silica Fabric -- STP18CH
from AVS Industries
from AVS Industries
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]
- Applications: Impact Absorption or Bulletproof
- Material: Quartz / Fused Silica
- Type: Fabric / Cloth; Woven
- Thickness: 0.0300