Steatite Dielectric Ceramics and Substrates
1 Result
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.
from Superior Technical Ceramics Corp.
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]
- Material Type: Silicate / Clay; Steatite
- Length: 0.3750
- Shape / Form: Ferrule / Eyelet; Rod
- Width / OD: 0.3750