Electronics / RF-Microwave Dielectric Ceramics and Substrates

8 Results
High-K Ceramic Substrates & Plates
from Knowles

High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: BarStock
  • Material Type: Alumina; Aluminum Nitride; Quartz; Silicate / Clay
  • Length: 1 to 4
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Applications: Electronics or semiconductors; Automotive, Aerospace
  • Shape / Form: Custom Shape; Tube; Hollow Stock (Tube, Pipe, Column)
  • Material Type: Silicon Nitride
Sapphire Wafer
from Monocrystal, Inc.

Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine... [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: WaferCarrier
  • Material Type: Sapphire
  • Width / OD: 2 to 10
High Purity Alumina Ceramic Component -- AM-94
from San Jose Delta Associates, Inc.

San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock ” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Dielectric Constant: 8.6
  • Dielectric Strength: 223 to 350
  • Material Type: Alumina
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Applications: Electronics or semiconductors; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
  • Material Type: Beryllia / Beryllium Oxide
  • Dielectric Constant: 6.7
  • Shape / Form: Custom Shape
Ceramic Print Head Substrates For Computer Peripherals
from CoorsTek

Ceramic print head substrates provide reliable long-life print performance for high-resolution printers. CoorsTek provides custom engineered components and precision assemblies for a wide variety of computer peripheral and data storage electronics. Advanced technical ceramics provide high... [See More]

  • Applications: Electronics or semiconductors; Computer Peripherals
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Dielectric Constant: 9 to 9.8
  • Dielectric Strength: 14.6 to 1.69E7
  • Resistivity: 1.00E14
Aluminum Nitride Substrate -- 2020.025-L
from Accuratus Corporation

Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you... [See More]

  • Applications: Electronics or semiconductors
  • Dielectric Constant: 9
  • Dielectric Strength: 1.70E7
  • Resistivity: 1.00E14