Beryllia / Beryllium Oxide Dielectric Ceramics and Substrates

2 Results
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Material Type: Beryllia / Beryllium Oxide
  • Shape / Form: Custom Shape
  • Dielectric Constant: 6.7
  • Thermal Conductivity: 275 to ?
Beryllium Oxide Ceramic Component
from San Jose Delta Associates, Inc.

San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like... [See More]

  • Material Type: Beryllia / Beryllium Oxide
  • Dielectric Constant: 6.7 to 6.8
  • Dielectric Strength: 300
  • Shape / Form: Custom Shape; Tube