Silicon Nitride Dielectric Ceramics and Substrates

5 Results
Ceramic Guide Pin
from 3X Ceramic Parts Company Limited

3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin. Nano Zirconia blue ceramic guide pin , raw material imported from Germany. China produced Blue Zirconia Ceramic material. ZTA material. White Zirconia Ceramic material. Alumina Ceramic... [See More]

  • Material Type: Alumina; Silicon Nitride; Zirconia
  • Compressive Strength: 362592 to 565644
  • Dielectric Strength: 2.00E7 to 3.00E7
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Material Type: Alumina; Mullite (optional feature); Silicon Nitride
  • Length: 5.91 to 23.62
  • Shape / Form: Tube
  • Width / OD: 0.4921 to 1.1
3M™ Silicon Nitride
from 3M Advanced Materials Division

Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]

  • Material Type: Silicon Nitride
  • Applications: Electronics or semiconductors; Automotive, Aerospace
  • Shape / Form: Custom Shape; Tube; Hollow Stock (Tube, Pipe, Column)
Silicon Nitride
from Kyocera Corporation

Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]

  • Material Type: Silicon Nitride
  • Dielectric Constant: 9.6
  • Dielectric Strength: 1.00E7 to 1.30E7
  • Resistivity: 1.00E10 to 1.00E14
Ceramic Welding Ring
from 3X Ceramic Parts Company Limited

Good Thermal Shock Resistant Silicon Nitride Welding Ring. Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well as extreme stress tolerance extend the possible range to applications in production engineering . [See More]

  • Material Type: Silicon Nitride
  • CTE: 3.2
  • Thermal Conductivity: 15 to 20
  • Modulus of Elasticity: 4.35E7