Silica / Silicate Materials Dielectric Ceramics and Substrates
from Knowles
High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]
- Material Type: Alumina; Aluminum Nitride; Quartz; Silicate / Clay
- Length: 1 to 4
- Shape / Form: BarStock
- Width / OD: 1 to 4
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Material Type: Glass Ceramics; Silicate / Clay
- Dielectric Constant: 5.67 to 6.03
- Dielectric Strength: 6.24E7
- Loss Tangent: 0.0047 to 0.0071
from Superior Technical Ceramics Corp.
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]
- Material Type: Silicate / Clay; Steatite
- Length: 0.3750
- Shape / Form: Ferrule / Eyelet; Rod
- Width / OD: 0.3750
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with... [See More]
- Material Type: Glass Ceramics; Silicate / Clay
- MOR / Flexural Strength: 15664
- Thermal Conductivity: 1.71
- Compressive Strength: 73679
from Accuratus Corporation
Fused silica is a noncrystalline (glass) form of silicon dioxide (quartz, sand). Typical of glasses, it lacks long range order in its atomic structure. It ’s highly cross linked three dimensional structure gives rise to it ’s high use temperature and low thermal expansion coefficient. [See More]
- Material Type: Silica or fused silica; Silicate / Clay
- Shape / Form: Custom Shape
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and methods. [See More]
- Material Type: Glass Ceramics; Silicate / Clay
- MOR / Flexural Strength: 15664
- Thermal Conductivity: 1.71
- Compressive Strength: 73679
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little at 150... [See More]
- Material Type: Glass Ceramics; Silicate / Clay
- MOR / Flexural Strength: 15664
- Thermal Conductivity: 1.71
- Compressive Strength: 73679