Plastic Cable Reels
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Plastic
- Cable Diameter: 0.0240
- Cable Length: 2.17
- Rewind: Spring
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Cable Length: 1000
- Rewind: Manual
from PHOENIX CONTACT USA
Cable reel, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, free cable end, on free cable end, cable length: 100 m, Power with Ethernet (PWE) [See More]
- Material: Plastic
- Cable Length: 328
- Voltage: 50
- Core Diameter: 0.0551
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can... [See More]
- Material: Plastic
- Cable Length: 50
- Voltage: 125
- Flange Diameter: 11.5
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Material: Plastic
- Cable Diameter: 0.0354 to 0.1181
- Cable Length: 450
- Rewind: Manual
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can... [See More]
- Material: Plastic
- Cable Length: 40
- Voltage: 125
- Flange Diameter: 11.5