Specialty / Other Electrical Contacts
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Palladium Nickel (PdNi). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current... [See More]
- Plating / Coating: Palladium Nickel (PdNi)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
1.5MM SFC,CONTACT [See More]
- Plating / Coating: Gold; Gold
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
369 3 WAY REC, NO CONTACTS, SKT [See More]
- Plating / Coating: Gold; Gold
- Contact Material: Composite
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact [See More]
- Plating / Coating: Silver; Silver
- Contact Material: Cu; Copper
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts [See More]
- Plating / Coating: Tin
- Contact Material: Cu; Copper
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
B24 series Contact Insert,24P+E, Rated At 16A, 500 V [See More]
- Plating / Coating: Silver; Silver
- Contact Material: Cu; Polycarbonate (PC)
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
BATT CONTACT CLIP AA SOLDER LUG [See More]
- Plating / Coating: Tin
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
BATT CONTACT SPRING MULTI 2 CELL [See More]
- Plating / Coating: Nickel; Nickel
- OD / Width: 0.6600
- Contact Material: Steel
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 4. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 5.72 MM [.225 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 100
from Utmel Electronic Limited
BATTERY CONTACT NEGATIVE PC T/H [See More]
- Plating / Coating: Tin
- Contact Material: Bronze
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 8. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 3.61 MM [.142 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 60
from Utmel Electronic Limited
BATTERY CONTACT SOLID A PC PIN [See More]
- Plating / Coating: Tin
- OD / Width: 0.3799
- Contact Material: Steel; Steel
- Length: 0.1559
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : O-Crimp. Interface Plating : Nickel (Ni). Mating Pin Diameter : 2.5 MM [.098 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 25
from Utmel Electronic Limited
BATTERY CONTACT SPRING AA 2 CELL [See More]
- Plating / Coating: Nickel; Nickel
- Contact Material: Bronze
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Interface Plating : Nickel (Ni). Mating Pin Diameter : 2.39 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 25. Dimensions. PCB... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 25
from Utmel Electronic Limited
BATTERY CONTACT SPRING SMD TAB [See More]
- Plating / Coating: Tin
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. Dimensions. PCB... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT [See More]
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. Dimensions. PCB... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Circular MIL Spec Contacts SZ 20 CONTACT [See More]
- Plating / Coating: Gold; Gold
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Interface Plating : Gold (Au). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 7.5. Dimensions. PCB... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
CONTACT BATTERYY AAA/N SMD [See More]
- Plating / Coating: Tin
- Contact Material: Steel; Steel
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Interface Plating : Tin (Sn). Mating Pin Diameter : 1.02 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 7.5. Dimensions. PCB... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Applications: Motor or Generator
- Current: 7.5
from Utmel Electronic Limited
CONTACT BLADE SCKT PWR 8-10AWG [See More]
- Plating / Coating: Lead, Metal, Tin
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
CONTACT FLAT FLEX SOCKET GOLD [See More]
- Plating / Coating: Gold; Gold, Tin
- Length: 0.4669
- Contact Material: Bronze
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
CONTACT GOLD PIN 24-26AWG [See More]
- Plating / Coating: Gold; Gold
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 2.39 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 25
from Utmel Electronic Limited
CONTACT LH 22-18 012TPBR [See More]
- Plating / Coating: Tin
- Length: 0.6000
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Screw Machine. Contact Size : Size 16. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
CONTACT PIN .062 WIREWRAP TIN [See More]
- Plating / Coating: Tin
- Length: 1.49
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. Dimensions. PCB... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
CONTACT PIN 16-20AWG SZ16 CRIMP [See More]
- Plating / Coating: Gold; Gold
- Contact Material: Cu; Copper Alloy
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. Dimensions. PCB... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount [See More]
- Plating / Coating: Gold; Gold
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 13. Dimensions. PCB... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Loose Piece [See More]
- Plating / Coating: Tin
- Length: 1.08
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 12. Interface Plating : Tin (Sn). Mating Pin Diameter : 2.39 MM [.094 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP) : 25. Dimensions. PCB... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Applications: Motor or Generator
- Current: 25
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Reel [See More]
- Plating / Coating: Gold; Gold, Tin
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Nickel (Ni). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Nickel; Nickel (Ni)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Reel [See More]
- Plating / Coating: Tin
- Length: 0.6614
- Contact Material: Brass
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 16. Crimp Type : Indent. Interface Plating : Gold (Au). Mating Pin Diameter : 1.59 MM [.063 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Gold; Gold (Au)
- Applications: Motor or Generator
- Current: 13
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Strip [See More]
- Plating / Coating: Tin
- Length: 1.14
- Contact Material: Brass