Through Hole Shunt Resistors
from KOA Speer Electronics, Inc.
Features. Extremely low resistance and high precision tolerance. Low T.C.R. achieved ( ±50ppm/ °C). Flameproof UL94V0. Products with lead-free terminations meet EU RoHS and China RoHS requirements [See More]
- Mounting / Packaging: ThroughHole; Axial Leads
- Tolerance: 0.5000 to 1
- Resistance Range: 0.0050 to 0.0500
- Power Rating: 1 to 2
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Excellent T.C.R. achieved (50 ±25 x 10-6/K). Correct electric current detection by a voltage pin is possible. Bus bar and cable can be screwed on. 2D code means individual resistance information. Products meet EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; Axial Leads
- Tolerance: 5
- Resistance Range: 5.00E-5 to 2.00E-4
- Temperature Coefficient: 5025
from KOA Speer Electronics, Inc.
Features. Surface mount power resistors. Flame retardant type (UL94V0). Current detecting resistors for power supplies, etc. Metal plate terminals. Marking: Black body color with teal marking. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for... [See More]
- Mounting / Packaging: ThroughHole; Axial Leads
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. Correcter electric current detection is possible with 4-terminal construction. Excellent T.C.R. achieved ( ±50x10-6/K). Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow... [See More]
- Mounting / Packaging: ThroughHole; Axial Leads
- Tolerance: 1
- Resistance Range: 5.00E-4 to 1.00E-3
- Temperature Coefficient: 50
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; Axial Leads
- Tolerance: 1
- Resistance Range: 2.00E-4 to 5.00E-4
- Temperature Coefficient: 115 to 250
from RCD Components, Inc.
JUMPER CIRCUITS. Custom designed to customer requirement. 2 amp rating is standard (3, 5, 10 amp available). 0.02 Ω maximum resistance (0.005 Ω available). Eliminates costly DIP switches in permanently-fixed circuits. Available on exclusive SWIFT TM delivery program. Available in 6, 8,... [See More]
- Mounting / Packaging: ThroughHole
- Current Rating: 2 to 10
- Resistance Range: 0.0200
- Standards and Certifications: RoHS
from EBG RESISTORS LLC
The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications. [See More]
- Mounting / Packaging: ThroughHole; Radial Leads
- Tolerance: 1 to 5
- Resistance Range: 1.00E-3 to 1
- Temperature Coefficient: 60
from Campbell Scientific, Inc.
The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents... [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 0.0100
- Resistance Range: 100
- Temperature Coefficient: 0.8000
from Riedon, Inc.
• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 0.2500 to 5
- Resistance Range: 0.0020 to 50
- Temperature Coefficient: 15
from Riedon, Inc.
Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0020 to 50
- Temperature Coefficient: 15 to 50