RoHS Compliant Shunt Resistors
from LCSC Electronics Technology (HK) Limited
36W 0.05m Ω Screw fixing 40mV Shunt ±100ppm/ °C ±1% - Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-5
- Temperature Coefficient: 100
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Standards and Certifications: RoHS
- Power Rating: 30
- Tolerance: 5
- Operating Temperature: -40 to 170
from Littelfuse, Inc.
Operating Temp.: -40 °C to +125 °C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated [See More]
- Standards and Certifications: RoHS
- Current Rating: 20
from Utmel Electronic Limited
METAL SHUNT RESISTOR 5931 1% 225 [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 2.00E-4
- Temperature Coefficient: 225
from ROHM Semiconductor GmbH
PSR400 series is ideal for current detection under high current circuit. [See More]
- Standards and Certifications: RoHS
- Power Rating: 10
- Tolerance: 1
- Operating Temperature: -65 to 175
from KOA Speer Electronics, Inc.
Features. Extremely low resistance and high precision tolerance. Low T.C.R. achieved ( ±50ppm/ °C). Flameproof UL94V0. Products with lead-free terminations meet EU RoHS and China RoHS requirements [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 1
- Resistance Range: 0.0050 to 0.0500
- Power Rating: 1 to 2
from LCSC Electronics Technology (HK) Limited
3W 3m Ω Surface Mount Shunt ±70ppm/ °C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0030
- Temperature Coefficient: 70
from Isabellenhutte USA
5 W power rating at 105 °C. Constant current up to 35 A (4 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 50 to 100
- Resistance Range: 0.0040 to 4.7
- Power Rating: 5
from ROHM Semiconductor GmbH
PSR500 series is ideal for current detection under high current circuit. [See More]
- Standards and Certifications: RoHS
- Power Rating: 10
- Tolerance: 1
- Operating Temperature: -65 to 175
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Excellent T.C.R. achieved (50 ±25 x 10-6/K). Correct electric current detection by a voltage pin is possible. Bus bar and cable can be screwed on. 2D code means individual resistance information. Products meet EU RoHS... [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 5.00E-5 to 2.00E-4
- Temperature Coefficient: 5025
from LCSC Electronics Technology (HK) Limited
6W 1.5m Ω Surface Mount Shunt ±50ppm/ °C ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0015
- Temperature Coefficient: 50
from Isabellenhutte USA
0.25 W power rating at 170 °C. Constant current up to 35 A (DC-current). Standard pad size (0805). High pulse power rating. Mounting: Reflow-, and IR-soldering. RoHS 2011/65/EU compliant [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 3200
- Resistance Range: 2.00E-4
- Power Rating: 0.2500
from ROHM Semiconductor GmbH
GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90 °C) in the compact 5.0mm ×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the resistor... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 25
- Tolerance: 1
- Power Rating: 4
from KOA Speer Electronics, Inc.
Features. Surface mount power resistors. Flame retardant type (UL94V0). Current detecting resistors for power supplies, etc. Metal plate terminals. Marking: Black body color with teal marking. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
8W 1m Ω Surface Mount Shunt ±50ppm/ °C ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 1.00E-3
- Temperature Coefficient: 50
from Isabellenhutte USA
1 W power rating at 110 °C. Constant current up to 3 A (100 mOhm). Small size (1206). High pulse power rating. Excellent long-term stability. Mounting: conductive adhesive / soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 20
- Resistance Range: 0.1000
- Power Rating: 1 to 1.5
from ROHM Semiconductor GmbH
GMR100 series is ideal for current detection under high current circuit. [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 20
- Tolerance: 1
- Power Rating: 7
from KOA Speer Electronics, Inc.
Features. Correcter electric current detection is possible with 4-terminal construction. Excellent T.C.R. achieved ( ±50x10-6/K). Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4 to 1.00E-3
- Temperature Coefficient: 50
from LCSC Electronics Technology (HK) Limited
6W 0.3m Ω Surface Mount Shunt ±175ppm/ °C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 3.00E-4
- Temperature Coefficient: 175
from Isabellenhutte USA
Au-plated terminals. 2 W permanent power at 90 °C. Constant current up to 9 A (25 mOhm). Small size (2010). High pulse power rating. Excellent long-term stability. Mounting: conductive adhesive / soldering. RoHS 2011/65/EU compliant [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 20
- Resistance Range: 0.0250 to 0.0800
- Power Rating: 2
from ROHM Semiconductor GmbH
GMR320 series is ideal for current detection under high current circuit. [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 25
- Tolerance: 1
- Power Rating: 10
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 2.00E-4 to 5.00E-4
- Temperature Coefficient: 115 to 250
from LCSC Electronics Technology (HK) Limited
6W 0.5m Ω Surface Mount Shunt ±115ppm/ °C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4
- Temperature Coefficient: 115
from Isabellenhutte USA
0.5 W Dauerleistung bei 120 °C. 0.5 W permanent power at 120 °C. Dauerstr öme bis 50 A (DC Strom). Constant current up to 50 A (DC Current). Standard-L ötpadgeometrie (Baugr ö ße 1206). Standard pad size (Size 1206). Bauteilemontage: Reflow- und IR-L öten. Mounting:... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 3800
- Resistance Range: 2.00E-4
- Power Rating: 0.5000
from KOA Speer Electronics, Inc.
Features. SMD type of small size, ultra-low resistance (3m Ω~) and high accuracy ( ±0.5%) resistor for current sensing. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Excellent terminal strength and solderability due to structure of... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
9W 0.5m Ω Surface Mount Shunt ±70ppm/ °C ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4
- Temperature Coefficient: 70
from Isabellenhutte USA
2 W Dauerleistung bei 120 °C. 2 W permanent power at 120 °C. Dauerstr öme bis 100 A. Constant current up to 100 A. Standard-L ötpadgeometrie (Baugr ö ße 2512). Standard pad size (size 2512). Bauteilemontage: Reflow- und IR-L öten. Mounting: Reflow- and IR-soldering [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 3800
- Resistance Range: 2.00E-4
- Power Rating: 2
from KOA Speer Electronics, Inc.
Features. Surface mount type of small size, high accuracy ( ±0.5%) with low resistance to high resistance. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Suitable for flow, reflow, and iron solderings. Products with lead-free terminations... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
7W 1m Ω Surface Mount Shunt ±50ppm/ °C ±3% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 3
- Resistance Range: 1.00E-3
- Temperature Coefficient: 50
from Isabellenhutte USA
2 W Dauerleistung bei 120 °C. 2 W permanent power at 120 °C. Dauerstr öme bis 100 A (DC Strom). Constant current up to 100 A (DC Current). Standard-L ötpadgeometrie (Bauform 2817). Standard pad size (Size 2817). Bauteilemontage: Reflow- und IR-L öten. Mounting: Reflow- and... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 3800
- Resistance Range: 2.00E-4
- Power Rating: 2
from KOA Speer Electronics, Inc.
Features. SMD type of small size, ultra-low resistance (3m Ω~) and high accuracy ( ±0.5%) resistor for current sensing. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Excellent terminal strength and solderability due to structure of... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0050 to 0.2000
- Temperature Coefficient: 50 to 180
from LCSC Electronics Technology (HK) Limited
15W 0.25m Ω Surface Mount Shunt ±100ppm/ °C ±1% 5930 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 2.50E-4
- Temperature Coefficient: 100
from Isabellenhutte USA
Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 1
- Resistance Range: 2.00E-4 to 1.00E-3
- Temperature Coefficient: 15 to 30
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100 ×10-6/K. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1 to 5
- Resistance Range: 0.0390 to 10
- Temperature Coefficient: 100 to 800
from LCSC Electronics Technology (HK) Limited
15W 0.2m Ω Surface Mount Shunt ±100ppm/ °C ±1% 5930 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 2.00E-4
- Temperature Coefficient: 100
from KOA Speer Electronics, Inc.
Features. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J), 0805 (2A), 1206 (2B), 1210 (2E), 2010 (2H/W2H), 2512 (3A/W3A) [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0240 to 10
- Temperature Coefficient: 0.0 to 1000
from LCSC Electronics Technology (HK) Limited
15W 0.2m Ω Surface Mount Shunt ±100ppm/ °C ±5% 5930 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 2.00E-4
- Temperature Coefficient: 100
from KOA Speer Electronics, Inc.
Features. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±1.0%, T.C.R. ±100x10-6/K. Suitable for both... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
10W 0.5m Ω Surface Mount Shunt ±75ppm/ °C ±1% 5930 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4
- Temperature Coefficient: 75
from KOA Speer Electronics, Inc.
Features. Ultra low height with a thickness of 0.6mm, suitable for use of small equipment. Ultra low resistances (0.5m Ω~), suitable for large current sensing. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS and China RoHS requirements. AEC-Q200 Tested [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4 to 0.0200
- Temperature Coefficient: 50 to 75
from LCSC Electronics Technology (HK) Limited
2W 2m Ω ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0020
- Power Rating: 2
from KOA Speer Electronics, Inc.
Features. SMD type of small size, metal plate low resistance resistor for current detection. Low height suitable for use of small equipment such as mobile phone. High reliability and performance with T.C.R ±100x10-6/K. Suitable for reflow soldering (Not suitable for flow soldering). Products... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1 to 5
- Resistance Range: 0.0020 to 0.0100
- Temperature Coefficient: 100
from LCSC Electronics Technology (HK) Limited
3W 3m Ω ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0030
- Power Rating: 3
from KOA Speer Electronics, Inc.
Features. Ultra low height with a thickness of 0.6mm, suitable for use of small equipment. Excellent high-frequency characteristics. Ultra low resistances (0.5m Ω~), suitable for large current sensing. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS and... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4 to 0.0200
- Temperature Coefficient: 50 to 75
from LCSC Electronics Technology (HK) Limited
5W 0.5m Ω ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 5.00E-4
- Power Rating: 5
from KOA Speer Electronics, Inc.
Features. SMD Type of small size, low resistance resistor for current detection. Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP). High reliability and performance with low T.C.R. Automatic mounting machines are applicable. Suitable for reflow soldering (2A: Not... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0060 to 0.2700
- Temperature Coefficient: 50 to 75
from LCSC Electronics Technology (HK) Limited
- Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. SMD type of small size, high rated current zero ohm jumper. Low height suitable for use of small equipment such as mobile phone. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Standards and Certifications: RoHS
- Operating Temperature: -55 to 170
- Current Rating: 10 to 50
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
- Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy resistors ( ±1%) for current detection. High reliability and performance with T.C.R. ±100 ×10-6 /K. Products meet EU RoHS requirements [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 100 to 500
- Resistance Range: 0.0100 to 0.1000
- Power Rating: 0.1250 to 1
from LCSC Electronics Technology (HK) Limited
125mW 400m Ω ±600ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.4000
- Temperature Coefficient: 600
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy ( ±1%) for current detection. High reliability and performance with T.C.R. ±75x10-6/K. Suitable for flow and reflow solderings. Products will meet EU RoHS... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 75 to 250
- Resistance Range: 0.0100 to 0.1000
- Operating Temperature: -55 to 155
from LCSC Electronics Technology (HK) Limited
125mW 800m Ω ±600ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.8000
- Temperature Coefficient: 600
from KOA Speer Electronics, Inc.
Features. Wide-side termination (reverse-geometry) type flat chip resistor. High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±1%. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0100 to 9.76
- Power Rating: 1.5 to 3
from LCSC Electronics Technology (HK) Limited
125mW 390m Ω ±600ppm/ °C ±5% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 0.3900
- Temperature Coefficient: 600
from KOA Speer Electronics, Inc.
Features. Wide-side termination (reverse-geometry) type flat chip resistor. High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±0.5%. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0100 to 9.76
- Power Rating: 1 to 2
from LCSC Electronics Technology (HK) Limited
250mW 20m Ω Surface Mount 200V Current Sensing Resistors ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0200
- Power Rating: 0.2500
from KOA Speer Electronics, Inc.
Features. Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Suitable for both flow and reflow solderings. Product meets EU RoHS requirements. EU RoHS... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
from LCSC Electronics Technology (HK) Limited
250mW 260m Ω ±600ppm/ °C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.2600
- Temperature Coefficient: 600
from KOA Speer Electronics, Inc.
Features. Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Suitable for both flow and reflow solderings. Product meets EU RoHS requirements. EU RoHS... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole; Axial Leads
- Power Rating: 0.7500 to 2
from LCSC Electronics Technology (HK) Limited
250mW 60m Ω ±800ppm/ °C ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 0.0600
- Temperature Coefficient: 800
from KOA Speer Electronics, Inc.
Features. Wide terminal type flat chip resistor. High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±1%. Suitable for flow and reflow solderings. This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode,... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 0.0100 to 0.1000
- Temperature Coefficient: 100
from LCSC Electronics Technology (HK) Limited
250mW 120m Ω ±600ppm/ °C ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 0.1200
- Temperature Coefficient: 600
from LCSC Electronics Technology (HK) Limited
250mW 400m Ω ±600ppm/ °C ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Standards and Certifications: RoHS
- Tolerance: 5
- Resistance Range: 0.4000
- Temperature Coefficient: 600
from ROHM Semiconductor USA, LLC
PSR400 series is ideal for current detection under high current circuit. [See More]
- Standards and Certifications: RoHS
- Power Rating: 4
- Tolerance: 1
- Operating Temperature: -55 to 170
from Riedon, Inc.
Resistances from 0.001Ohm to 100Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.1%. TCR to ±10ppm/K. Very Low Inductance [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.2500 to 5
- Resistance Range: 0.0100 to 100
- Temperature Coefficient: 15
from RCD Components, Inc.
Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10 μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp. Standard models are 50 to 5000 Amp, 50mV & 100mV. Available on SWIFT ™... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 15
- Resistance Range: 1.00E-5 to 0.0100
- Current Rating: 15000
from Ohmite Manufacturing Co.
The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability... [See More]
- Standards and Certifications: RoHS
- Tolerance: 1 to 3
- Resistance Range: 0.0020 to 0.2000
- Temperature Coefficient: 50 to 150
from Riedon, Inc.
Resistances from 0.001Ohm to 100Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.1%. TCR to ±10ppm/K. Very Low Inductance [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 5
- Resistance Range: 1.00E-3 to 100
- Temperature Coefficient: 10 to 15
from RCD Components, Inc.
SPECIAL PURPOSE ZERO-OHM JUMPERS. RCD “zero-ohm ” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers... [See More]
- Standards and Certifications: RoHS
- Current Rating: 2 to 10
- Resistance Range: 0.0200 to 20000
- Operating Temperature: -55 to 175
from Ohmite Manufacturing Co.
Ohmite S series shunts are Ideal for lab environments or other applications requiring current handling up to 1200 amps. Large brass terminals are available in multiple types with the resistive element produced in a plate style construction. Additional connection points with attached hardware are... [See More]
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Current Rating: 100 to 1000
from Riedon, Inc.
Resistances from 0.001Ohm to 100Ohms. Power Rating to 2Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 5
- Resistance Range: 0.0100 to 50
- Temperature Coefficient: 15
from RCD Components, Inc.
JUMPER CIRCUITS. Custom designed to customer requirement. 2 amp rating is standard (3, 5, 10 amp available). 0.02 Ω maximum resistance (0.005 Ω available). Eliminates costly DIP switches in permanently-fixed circuits. Available on exclusive SWIFT TM delivery program. Available in 6, 8,... [See More]
- Standards and Certifications: RoHS
- Current Rating: 2 to 10
- Resistance Range: 0.0200
- Mounting / Packaging: ThroughHole
from Ohmite Manufacturing Co.
The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]
- Standards and Certifications: RoHS
- Current Rating: 20 to 100
- Resistance Range: 2.00E-4 to 1.00E-3
- Operating Temperature: 70
from Riedon, Inc.
Resistances from 0.001Ohm to 100Ohms. Power Rating to 2Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 2
- Resistance Range: 1.00E-3 to 100
- Temperature Coefficient: 15
from RCD Components, Inc.
OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS. RCD ’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous design... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 10
- Resistance Range: 1.00E-3 to 15
- Temperature Coefficient: 300
from Ohmite Manufacturing Co.
Precision metal clad resistors designed in four terminal technique, are distinguished by high load capacity as well as excellent accuracy. Isolated voltage and current connections making them suitable for very precise current measurements. The large slotted connection ensures easy installation on... [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 0.5000
- Resistance Range: 0.3333 to 1
- Temperature Coefficient: 30
from Riedon, Inc.
Resistances from 0.1Ohm to 100Ohms. Power Rating to 0.8Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.0100 to 1
- Resistance Range: 0.1000 to 100
- Temperature Coefficient: 1 to 5
from RCD Components, Inc.
RCD “zero-ohm ” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with... [See More]
- Standards and Certifications: RoHS
- Current Rating: 10 to 25
- Resistance Range: 0.0015 to 1500
- Operating Temperature: -55 to 155
from Ohmite Manufacturing Co.
Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product that... [See More]
- Standards and Certifications: RoHS
- Temperature Coefficient: 175
- Resistance Range: 5.00E-5 to 1.00E-4
- Power Rating: 25 to 50
from Riedon, Inc.
Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 1.00E-3 to 500
- Temperature Coefficient: 15 to 50
from Riedon, Inc.
• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.2500 to 5
- Resistance Range: 0.0020 to 50
- Temperature Coefficient: 15
from Riedon, Inc.
Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0020 to 50
- Temperature Coefficient: 15 to 50
from Riedon, Inc.
Resistances from 50Ohm. Power Rating to 30Watt. Resistance Tolerances to ±1%. TCR to ±5ppm/K. Load Stability to 0.01%. Customized Resistance Values. Twin Resistor Construction [See More]
- Standards and Certifications: RoHS
- Tolerance: 1
- Resistance Range: 50
- Temperature Coefficient: 5
from Riedon, Inc.
Resistances from 0.05Ohm to 500Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.0100 to 1
- Resistance Range: 0.0500 to 500
- Temperature Coefficient: 1 to 5
from Riedon, Inc.
Resistances from 0.2Ohm to 80Ohms. Power Rating to 15Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.0100 to 1
- Resistance Range: 0.2000 to 80
- Temperature Coefficient: 1 to 5
from Riedon, Inc.
Resistances from 0.005 to 0.10Ohms. Tolerance to ±1%. Resistance Wire TCR: ± 20ppm/K. For Current Sensing and Shunt Applications. All Welded Construction. Low Inductance ( <10nH ). Economical Bare Metal Element [See More]
- Standards and Certifications: RoHS
- Tolerance: 1 to 5
- Resistance Range: 0.0050 to 0.1000
- Temperature Coefficient: 20
from Riedon, Inc.
Resistances from 0.005 to 0.100Ohms. Tolerance to ±1%. Resistance Wire TCR: ± 20ppm/K. For Current Sensing and Shunt Applications. All Welded Construction. Low Inductance ( <10nH ). Economical Bare Metal Element [See More]
- Standards and Certifications: RoHS
- Tolerance: 1 to 5
- Resistance Range: 0.0050 to 0.1000
- Temperature Coefficient: 20
from Riedon, Inc.
Resistances from 0.003 to 0.10Ohms. Tolerance to ±0.1%. TCR ’s to ± 20 ppm/K ( Four Terminal Version ). For Current Sensing and Shunt Applications. All Welded Construction. Low Inductance ( <10nH ). Four Terminal Versions Available (Consult Factory) [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.1000 to 5
- Resistance Range: 0.0030 to 0.1000
- Temperature Coefficient: 20
from Riedon, Inc.
Resistances from 0.002Ohm to 50Ohms. Power Rating to 15Watt. Resistance Tolerances to +/-0.1%. TCR to +/-15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.5000 to 5
- Resistance Range: 0.0020 to 50
- Temperature Coefficient: 15 to 50
from Riedon, Inc.
Resistances from 0.5Ohm to 150kOhms. Power Rating to 10Watt. Resistance Tolerances to ±0.01%. TCR to ±3ppm/K. Load Stability to 0.01%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.0100 to 1
- Resistance Range: 0.5000 to 150
- Temperature Coefficient: 3 to 5
from Riedon, Inc.
Resistances from 0.2Ohm to 80Ohms. Power Rating to 15Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Standards and Certifications: RoHS
- Tolerance: 0.0100 to 1
- Resistance Range: 0.2000 to 80
- Temperature Coefficient: 1 to 5