Solid Deck Roller Dollies
from Traceable® Products
This is the ideal platform cart to move chemicals, carboys, computer paper, filing boxes, and scientific equipment. Eliminates lifting required by high-shelf carts. Cart ingeniously folds to a compact size for easy storage. Easy rolling Weighs only 20 pounds, but handles up to 265 pounds. Large... [See More]
- Features: Solid Deck
- Roller Description: Super-glide wheels
- Type: Furniture Dollie
- Load Capacity: 265
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Omnitrack Corp.
Lightweight & durable construction allows for easy use. Ball Skates can take up to 1000kg in any direction. And thanks to its breaking system can also be parked and left to stand still. [See More]
- Features: Locking; Solid Deck
- Roller Description: Steel Roller Balls
- Type: Industrial Dollie
- Load Capacity: 2205
from Rotacaster Pty Ltd.
Aluminium Rota-dollie with diamond deck plate, double green/grey wheels with one handle. Construction. Lightweight welded aluminium frame with fixed mulit-directional Rotacaster wheels. No swivel mechanisms. Applications. The durable aluminium frame and patented corrosion resistant Rotacaster wheels... [See More]
- Features: Solid Deck
- Load Capacity: 805
- Roller Description: Double Rotacaster Wheels
- Length: 39.37 to 59.06
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Locking; Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Solid Deck
- Roller Description: Swivel Casters
from Reid Supply
From standard height dollies to ergonomic pallet dollies, we offer a wide range of pallet transport options. Available in fixed and adjustable height models. . Convenient for pallets and crates. 4 swivel casters with 6 inch phenolic wheels and 3600 lbs. capacity. [See More]
- Features: Solid Deck
- Roller Description: Swivel Casters