Component / OEM Resistance Standards and Decades

15 Results
Ohmmeter -- MTS1A
from Seaward Group USA

This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Stand Alone or Bench
  • Temperature Coefficient: 10.0
  • Type: Standard; Resistance; Low Thermal E.M.F. Types
  • Operating Temperature: 5 to 40
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
  • Operating Temperature: -10 to 50
  • Type: Standard; Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator
  • Range: 0.0 to 4000
Decade Resistor -- 1433
from IET Labs, Inc.

The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]

  • Special Features: Component; RackMount (optional feature); Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E-3 to 1.11E8
  • Type: DecadeBox; Resistance
Intrinsically Safe Process Calibrator -- MC2-IS
from Beamex Oy Ab

Beamex ® MC2-IS. Intrinsically Safe Multifunction Calibrator. Safe and Practical Field Calibration. Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy... [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
  • Operating Temperature: -10 to 50
  • Type: Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
  • Range: 0.0 to 4000
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 0.0 to 1.00E7
  • Type: DecadeBox; Resistance; Capacitance
  • Accuracy: 1.00
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Special Features: Component; Programmable or Computer Interface; Suitable for AC Applications; Suitable for DC Applications
  • Range: 2.40E7 to ?
  • Type: DecadeBox; Resistance; RTD Simulator
  • Accuracy: 1.00
High Accuracy Standard Resistance -- SRL
from IET Labs, Inc.

Highest performance, very low temperature coefficient, highest stability sealed resistance standards. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Operating Temperature: 18 to 28
  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
High Accuracy Standard Resistance -- SRR
from IET Labs, Inc.

Reichsanstalt type four-terminal standard resistors for low values of 0.1 or less. These standards are used for accurate current measurements and for comparisons of low resistances. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Operating Temperature: 18 to 28
  • Type: Standard; Resistance; Reichsanstalt
  • Stability: 2
High Power Decade Resistance Substituter -- HPRS
from IET Labs, Inc.

Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 9
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 25.0
High Resistance 5kV Decade Substituter -- HRRS-5kV
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 9
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
High Resistance Decade Substituter -- HRRS
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; Suitable for AC Applications; Suitable for DC Applications
  • Decades: 1 to 7
  • Type: DecadeBox; Resistance
  • Temperature Coefficient: 200.0
High Resistance Standard -- VRS-100
from IET Labs, Inc.

An economical set of precision high resistance standards designed for testing megohmmeters or other instruments; 9 or 10 values up to 10 T Ω with special Kel-F isolation. [See More]

  • Special Features: Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1000 to 1.00E11
  • Type: Standard; Resistance
High Resistance Transfer Standard -- HATS-Y
from IET Labs, Inc.

Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1.00E6 to 1.00E7
  • Type: Standard; Resistance
Low Resistance Transfer Standard -- HATS-LR
from IET Labs, Inc.

Make accurate calibrations and transfer measurements over three decades of resistance with the HATS-LR Series. [See More]

  • Special Features: Component; Precision Measurements or Calibrator; RackMount (optional feature); Transfer, Laboratory or Primary Grade; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
  • Range: 1 to 100000
  • Type: Standard; Resistance
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Special Features: Component; Programmable or Computer Interface; RackMount (optional feature); Suitable for AC Applications; Suitable for DC Applications
  • Decades: 7
  • Type: DecadeBox; Resistance; RTD Simulator; Metal Film
  • Range: 0.0 to 1.00E7