Bulk Cable Coiled Cords and Cables
from E-Z-HOOK, a division of Tektest, Inc.
Our 9706 flexible test lead wire is made with 42 ×36 tinned copper stranding for higher quality flexibility. This wire measures at 20 AWG with PVC insulation. Coil cord is 10 in (254 mm) extends to 60 in (1524 mm). With 10 colors available, you have a variety of options to fit your testing... [See More]
- Product Category: Cable
- Rated Voltage: 5
- Cable Length: 5
- Rated Temperature: 105
from BRIM Electronics, Inc.
Each conductor is stranded bare copper, PVC insulation, fillers where necessary, seperator, general all-purpose Gray* PVC jacket overall. UL recognized. General all-purpose PVC jacketed cordage is suitable for most in-door applications. COLOR CODE : 1-Black, 2-White, 3-Green, 4-Red. STD. P-U: 250'. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.6000
- Cable Length: 250
- Rated Amperage: 6 to 20
from E-Z-HOOK, a division of Tektest, Inc.
The 9704 flexible test lead wire is made with 26 ×36 tinned copper stranding for higher quality flexibility. This wire measures at 22 AWG with PVC insulation. Coil cord is 7 in (177.8 mm) extends to 48 in (1219.2 mm). With 10 colors available, you have a variety of options to fit your testing... [See More]
- Product Category: Cable
- Rated Voltage: 1
- Cable Length: 4
- Rated Temperature: 105
from BRIM Electronics, Inc.
RETRACTED Lengths: 1, 2 & 4 Ft. EXTENDED Lengths: 5,10 & 20 Ft. Miniature in size. Suitable for compact equipment. All conductors 28 AWG 19/40 T.C., 100V & 1/2 AMP rating. Black Bryon ä jacket overall. OPER. TEMP.: - 20 °C to +80 °C. STD. PKG.: 6 [See More]
- Product Category: Cable
- Rated Voltage: 0.1000
- Application: Telecommunications
- Rated Amperage: 0.5000
from BRIM Electronics, Inc.
Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar foil shield (foil out), a spiral TC shield, and then a Black Byron ä UL VW-1 vinyl jacket overall. 18" and... [See More]
- Product Category: Cable
- Cable Length: 1
- Application: Telecommunications; Computer
- Number of Conductors: 2 to 10
from BRIM Electronics, Inc.
1 to 8 color coded conductors of 23 AWG 21/36 TC, spiral wrapped TC shield over the conductors, Black BRYON ä jacket overall. UL approved for 1 AMP & 300V max. OPER. TEMP.:-20 °C to +80 °C. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow, 8-Brown. Std. Pkg.:... [See More]
- Product Category: Cable
- Cable Length: 1 to 4
- Application: Telecommunications
- Number of Conductors: 1 to 8
from BRIM Electronics, Inc.
BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Black Byron ä jacket. Retractile cords... [See More]
- Product Category: Cable
- Number of Conductors: 2 to 5
- Cable Length: 1 to 4
- Rated Voltage: 0.3000 to 0.6000
from BRIM Electronics, Inc.
Cords are composed of multiconductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -Byron ä- formulation for a long service life. These cords are suitable for communication equipment, such as ham operations, head sets, radio... [See More]
- Product Category: Cable
- Cable Length: 1 to 22
- Application: Telecommunications
- Number of Conductors: 2 to 15
from BRIM Electronics, Inc.
RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original. shape... [See More]
- Product Category: Cable
- Number of Conductors: 2 to 10
- Cable Length: 1 to 22
- Rated Voltage: 0.6000
from Consolidated Electronic Wire & Cable
Retractile Power Cord. UL SVO Cordage. 300 Volts [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 2
from National Wire & Cable Corporation
Each coiled cable design requires a special bulk cord design if it is to work well. Our computerized design methods ensure attention to the fine details so that your product works properly. We invite you to confer with our technical staff regarding your particular application or complete our online... [See More]
- Product Category: Cable
from L-com, Inc.
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features. Also available in 500 &... [See More]
- Product Category: Cable
- Cable Length: 100
from Winchester Interconnect
Retractile cords that go the distance. C &M designs and manufactures coil cords and coil cord assemblies to the most stringent reliability and performance specifications. For more than 45 years, C &M coil cords have provided dependable service in diverse military, medical, industrial,... [See More]
- Product Category: Cable
- Rated Temperature: -10 to 90
- Rated Voltage: ? to 0.6000
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies is an expert in designing and manufacturing coil cords for harsh environment applications. We can custom build coil cords in a wide variety of materials tailored to meet the performance needs of applications in the aircraft, industrial, and energy markets. [See More]
- Product Category: Cable
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Product Category: Cable; Cable Assembly
- Number of Conductors: 2 to 30
- Cable Length: 250 to 1000
- Rated Voltage: 0.3000 to 2
from LAPP
ÖLFLEX ® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 2 to 7
- Rated Temperature: 5 to 50
from Meyer Wire & Cable Co., LLC
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5. Max. Service Temperature 80 °C. Tinned soft copper. Polypropylene insulated. Black Jacket [See More]
- Product Category: Cable
- Rated Voltage: 0.1200
- Number of Conductors: 10
- Rated Amperage: 1
from LAPP
SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. [See More]
- Product Category: Cable
- Rated Voltage: 0.4500 to 0.7500
- Number of Conductors: 3 to 5
- Rated Temperature: -25 to 50
from Meyer Wire & Cable Co., LLC
Available Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5. Max. Service Temperature 80 °C. Tinned Soft Copper. PVC Insulated except where noted as P (Polypropylene). PVC Jacketed except where noted as PU (Polyurethane). Black Jacket. Cable is manufactured with 7 or 19 Strand Tinned... [See More]
- Product Category: Cable
- Rated Voltage: 0.1000
- Number of Conductors: 4
from LAPP
ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 2 to 7
- Rated Temperature: -30 to 50
from Meyer Wire & Cable Co., LLC
T3407 is the standard for telephone cord tinsel conductors. The parts are available with or without modular connectors. Please specify the retracted or extended length required. Black and Silver satin are available from stock. Please contact the Safes Department if you require a different jacket... [See More]
- Product Category: Cable
- Number of Conductors: 4
- Application: Phone Cord
- Rated Voltage: 0.1000
from LAPP
UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC ® SPIRAL is robust for heavier duty applications. [See More]
- Product Category: Cable
- Number of Conductors: 2 to 18
- Application: Telecommunications
- Rated Voltage: 0.2500
from Meyer Wire & Cable Co., LLC
UL Listed. Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5. Modular Plugs Both Ends ( Pin 1-1). Tinned Soft Copper. Polypropylene Insulated. Matte Black Jacket [See More]
- Product Category: Cable
- Number of Conductors: 4
- Application: Computer
- Rated Voltage: 0.1000
from Meyer Wire & Cable Co., LLC
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5. Max Service Temperature 80 °C (UL Listed). Max Service Temperature 105 °C (non-UL Listed). Bare Soft Copper *PVC Insulated *Black Jacket [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Rated Amperage: 7
from Meyer Wire & Cable Co., LLC
Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5. Also available with Polyurethane or TPR Jacket. [See More]
- Product Category: Cable
- Rated Voltage: 1
- Number of Conductors: 1
- Rated Amperage: 4