Removable Packaging Tapes
from Shurtape Technologies, LLC
Production grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces and can withstand temperatures up to 200 F for 30 minutes. [See More]
- Features: Removable / Reusable
- Backing Materials: Paper; Rubber
- Type: Single
- Adhesive: Pressure Sensitive; Rubber
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Features: Protective; Removable / Reusable
- Adhesive: Rubber
- Backing Materials: Cloth / Fabric
- Thickness: 0.0070 to 0.0100
from NADCO Tapes & Labels, Inc.
An outstanding paper tape that can be used for a wide range of industrial applications, our printable rope paper tape is available in five vibrant colors. Printable rope is the perfect paper tape for identification labeling and an ideal combination consumer packaging. It is widely used for bag... [See More]
- Features: Removable / Reusable
- Backing Materials: Paper
- Type: Single
- Adhesive: Rubber
from Deviser, Inc.
General Purpose Masking Tape is made with rubber adhesive onto crepe paper. It ’s designed for packaging, bundling, holding, splicing, masking and labeling for home, school and industry. This product is economical, but with good performance on variety of substrates. Industrial Grade Masking... [See More]
- Features: Removable / Reusable
- Backing Materials: Paper
- Type: Single
- Adhesive: Rubber
from NADCO Tapes & Labels, Inc.
PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated adhesive which provides easier... [See More]
- Features: Removable / Reusable
- Backing Materials: Paper
- Type: Single
- Adhesive: Rubber
from Deviser, Inc.
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is... [See More]
- Features: Removable / Reusable
- Backing Materials: Plastic / Polymer
- Type: Transfer
- Adhesive: Acrylic