JIS Power Connectors
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. [See More]
- Configuration: JIS; Other; JIS C8303
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. Plug/Socket Color: Black. Cable Selection: 3 wire. General... [See More]
- Configuration: JIS; Other; JIS C8303
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: Max. Amb. 40 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS C8303. Plug/Socket Color: Black. Cable Selection: 3 wire. Cable Size:... [See More]
- Configuration: JIS; Other; JIS C8303
- Device Type: Receptacle
- Power Type: AC Power Connector
- Country Selection: Japan
from UNICABLE, Inc.
0.75mm2 (7A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 1.25mm2 (12A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 2.00mm2 (15A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from Teledyne D.G.O'Brien, Inc.
All Mil-C-24217 designs available, 3 contacts, dual o-ring seal and keys [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Industrial
from UNICABLE, Inc.
1.25mm2 (12A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 2.00mm2 (15A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from UNICABLE, Inc.
0.75mm2 (7A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from UNICABLE, Inc.
1.25mm2 (12A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 2.00mm2 (15A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan
from UNICABLE, Inc.
0.75mm2 (7A/125V): VCTF, HVCTF, VCTFK, HVCTFK. 1.25mm2 (12A/125V): VCTF, HVCTF, VCTFK, HVCTFK. 2.00mm2 (15A/125V): VCTF, HVCTF, VCTFK, HVCTFK [See More]
- Configuration: JIS
- Device Type: Plug
- Power Type: AC Power Connector
- Country Selection: Japan