Moisture / Oil Resistant Power Connectors
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Type / Features: Locking; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from TelephoneStuff.com
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P. - 15 Amp, 125 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability. [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Grounding: Self-Grounding
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L5-15R CONFIGURATION. 3 WIRE(S). UL 498, UL 544, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). MOISTURE RESISTANT, WATER TIGHT. 18 TO 10 AWG CORD SIZE. [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 15
from Legrand
Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Size 10 (10 Pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P. - 15 Amp. - 125 Volt. - 2 Pole. - 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Grounding: Self-Grounding
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP66, IP67
from Hubbell Incorporated
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L16-30R CONFIGURATION. UL 498, CSA APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 480
from Legrand
Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Size 10 (10 pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
Industrial grade 15 amp power locking blade outlet receptacle with slots for forked terminals and ground. Features: - NEMA L5-15R. - 15 Amp, 125 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. 5 WIRE(S). UL, CSA, CE, NOM APPROVAL. 120/208 V 3 PHASE AT 400 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 4 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH SPEC[R] BRAND [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 120 to 208
from Legrand
Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Size 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R. - 15 Amp, 125 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Grounding: Standard
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
CLAMP TYPE. NYLON MATERIAL. BLACK COLOR. L5-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.6 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 15
from Legrand
Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P. - 15 Amp, 250 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Hubbell Incorporated
CLAMP TYPE. NYLON MATERIAL. WHITE/YELLOW COLOR. L5-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.6 INCH CORD SIZE. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 15
from Legrand
Dust- & Moisture-Resistant Duplex Receptacle 20amp 125volt Red. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L6-15R. - 15 Amp, 250 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability. - Dual... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Grounding: Standard
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L5-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.9 INCH CORD SIZE. TECH SPEC[R]... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 20
from Legrand
Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from TelephoneStuff.com
15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with UL 94V-0 Flammability Rating and UV resistance for outdoor... [See More]
- Type / Features: Moisture or Oil Resistant
- Standards / Certifications: UL; CSA
- Device Type: Plug; Receptacle
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE/YELLOW COLOR. L5-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.9 INCH CORD... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 20
from Legrand
Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray. FEATURES. Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
15Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation. SmartLockPRO Receptacle Features: - Designed for residential and commercial applications. - UV... [See More]
- Type / Features: Moisture or Oil Resistant
- Applications: Residential; Commercial
- Device Type: Receptacle
- Grounding: GFCI
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L5-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 30
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover. Features: - NEMA NON-NEMA. - 20 Amp, 125/250 Volt, 3 Pole, 3 Wire. - Back wired. - Non-UL certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X, 6 and... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L5-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 30
from TelephoneStuff.com
Industrial grade 20 amp wetguard locking receptacle with cover. Features: - NEMA Non-Nema. - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire. - Back wired. - Non-UL certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X, 6 and 6P... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L6-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD SIZE. TECH SPEC[R]... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 15
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R. - 20 Amp, 250 Volt, 2 Pole, 3 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X,... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L6-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 30
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount receptacle with cover and ground. Features: - NEMA L14-20R. - 20 Amp, 125/250 Volt, 3 Pole, 4 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X, 6... [See More]
- Type / Features: Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L6-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 30
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R. - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L8-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 480
- Power Type: AC Power Connector
- Current Rating: 20
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-20R. - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L10-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125 to 250
- Power Type: AC Power Connector
- Voltage Rating: 125/250V
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R. - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L11-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 250
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-20R. - 20 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L11-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 250
from TelephoneStuff.com
20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation. SmartLockPRO Receptacle Features: - Designed for residential and commercial applications. - UV... [See More]
- Type / Features: Moisture or Oil Resistant
- Applications: Residential; Commercial
- Device Type: Receptacle
- Grounding: GFCI
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L12-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 480
from TelephoneStuff.com
Industrial grade 30 amp wetguard flush mount locking receptacle with cover. Features: - NEMA Non-NEMA. - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire. - Back wired. - Non-UL certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X, 6 and... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L13-30R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 600 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 600
from TelephoneStuff.com
Industrial grade wetguard mount locking receptacle with cover. Features: - NEMA Non-NEMA. - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire. - Back wired. - Non-UL certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X, 6 and 6P... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-20R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125 to 250
- Power Type: AC Power Connector
- Voltage Rating: 125/250V
from TelephoneStuff.com
Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L15-30R. - 30 Amp, 250 Volt, 3 Phase, 3 Pole, 4 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-30R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125 to 250
- Power Type: AC Power Connector
- Voltage Rating: 125/250V
from TelephoneStuff.com
Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-30R. - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-30R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Voltage Rating: 125 to 250
- Power Type: AC Power Connector
- Voltage Rating: 125/250V
from TelephoneStuff.com
Industrial grade 30 amp wetguard flush mount locking receptacle Back wired with cover and ground. Features: - NEMA L22-30R. - 30 Amp, 277/480 Volt. - 3 Phase, 4 Pole, 5 Wire. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L15-30R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 250
from TelephoneStuff.com
Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-30R. - 30 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. -... [See More]
- Type / Features: Locking; Moisture or Oil Resistant
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L16-20R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 480
from TelephoneStuff.com
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30... [See More]
- Type / Features: Locking; Integral Circuit Breaker; Moisture or Oil Resistant
- Grounding: GFCI
- Device Type: Receptacle
- Standards / Certifications: UL
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L16-30R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 480
from TelephoneStuff.com
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30 Amp 250 volt... [See More]
- Type / Features: Locking; Integral Circuit Breaker; Moisture or Oil Resistant
- Grounding: GFCI
- Device Type: Receptacle
- Standards / Certifications: UL
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L18-20R CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 120/208 VAC 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 4 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.46 TO 1.15 INCH CORD... [See More]
- Type / Features: Dust Proof; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 120 to 208