Standard Grounding Power Connectors
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE WIRING. BRYANT[R] BRAND. APPLICABLE... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Quail Electronics
The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the European... [See More]
- Grounding: Standard
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Residential
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; [See More]
- Grounding: Standard
- Current Rating: 16
- Voltage Rating: 110 to 120
- Wires: 3W
from Selecta Products
SINGLE TYPE. BROWN COLOR. 3 WIRE(S). UL 498 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. DESPARD[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ501A. Description. SOLDER/PC PINS, CHASSIS MOUNTING 2.1 x 5.5 mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle. - Device Style: twist-lock. - Amperage: 20A. - Volts: 3 Ø 250V AC. - Poles and Wires: 3 Pole, 4 wire grounding. - Design Type for Flanged Inlets and Receptacles: non-metallic. - Configuration Type:... [See More]
- Grounding: Standard
- Mounting Style: Flange
- Device Type: Receptacle
- Wires: 4W
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE WIRING. BRYANT[R] BRAND. APPLICABLE... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Quail Electronics
The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking... [See More]
- Grounding: Standard
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; [See More]
- Grounding: Standard
- Current Rating: 16
- Voltage Rating: 220 to 240
- Wires: 3W
from Selecta Products
SINGLE TYPE. IVORY COLOR. 3 WIRE(S). UL 498 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. DESPARD[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
DeviceNet Trunk, 7/8UN2, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ501B. Description. SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP66, IP67
from TelephoneStuff.com
3000 ® Series Duplex Grounding Receptacle Cover is designed for the 3000 ® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A-125V (NEMA-15R) grounding receptacles into 3000 ® Series Raceway. -... [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
- Configuration: Duplex
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. BRYANT[R] BRAND. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Quail Electronics
The 0339 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Grounding: Standard
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; [See More]
- Grounding: Standard
- Current Rating: 16
- Voltage Rating: 380 to 415
- Wires: 3W
from Selecta Products
SINGLE TYPE. WHITE COLOR. 3 WIRE(S). UL 498 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. DESPARD[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MCL, M16 Receptacle, 12 Pole, Female Straight, Solder, 3A, M18, Back Mount, Nickel Zinc [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from Memory Protection Devices, Inc.
Model No. EJ501C. Description. DC JACK, SOLDER LUGS, CHASSIS MOUNTING. 1.3 X 3.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from TelephoneStuff.com
Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp. - 125 Volt. - 2 Pole. - 3 Wire. - Back wired. - NEMA L5-15P, UL, CSA certified. Specifications. - Flanged inlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flange
from Hubbell Incorporated
SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Quail Electronics
The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Grounding: Standard
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; [See More]
- Grounding: Standard
- Current Rating: 32
- Voltage Rating: 220 to 240
- Wires: 3W
from Selecta Products
. DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ502A. Description. SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp. - 125 Volt. - 2 Pole. - 3 Wire. - Back wired. - NEMA L5-15R, UL, CSA certified. Specifications: - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flange
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE; APPLI [See More]
- Grounding: Standard
- Current Rating: 63
- Voltage Rating: 220 to 240
- Wires: 3W
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 2 Pole, Female Straight, 1 Ft, 18awg, 10A, Back Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ502B. Description. SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $1.19. Price, 500 pieces. $1.08. Price, 1000 pieces. $0.97. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from TelephoneStuff.com
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R. - 15 Amp, 125 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability. -... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BLACK COLOR. SPECIFICATION GRADE. UL 498, CSA, NOM, FS WC596 APPROVAL. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK WIRING. BRYANT[R] BRAND [See More]
- Grounding: Standard
- Configuration: Single; Duplex
- Device Type: Receptacle
- Current Rating: 15
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, WATER TI [See More]
- Grounding: Standard
- Current Rating: 63
- Voltage Rating: 220 to 240
- Wires: 4W
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 2 Pole, Female Straight, 1 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ504A. Description. PANEL MOUNT, 2.1 ID x 5.5 Odmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from TelephoneStuff.com
15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp. - 125 Volt. - 2 Pole. - 3 Wire. - Back and side wired. - NEMA L5-15R, UL, CSA certified. - Back and side wired. Specifications: - Locking receptacles feature a complete range of ratings and NEMA configurations,... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL [See More]
- Grounding: Standard
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 100
from Selecta Products
. DECORATOR DUPLEX TYPE. PVC MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. UL 498, UL (CANADA AND US), CUL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. BACK, SIDE WIRING. MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI... [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 2 Pole, Female Straight, 1 Ft, 18awg, 10A, PG11, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ504B. Description. PANEL MOUNT, 2.5 ID x 5.5 Odmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L6-15R. - 15 Amp, 250 Volt, 2 Pole, 3 Wire. - UL, CSA certified. Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance durability. - Dual... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL [See More]
- Grounding: Standard
- Voltage Rating: 480
- Power Type: AC Power Connector
- Current Rating: 100
from Selecta Products
. DECORATOR DUPLEX TYPE. PVC MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. UL 498, UL (CANADA AND US), CUL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. BACK, SIDE WIRING. MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI... [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 16awg, 10A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ505A. Description. PANEL MOUNT, 2.1 ID x 5.5 ODmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
15 Amp Narrow Body Single Receptacle (Grounding). Features: - Grounding. - Wetguard with cover. - 15 amp. - 125 volt. - NEMA 5-15R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE WIRING. TECH SPEC[R] BRAND. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM [See More]
- Grounding: Standard
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 20
from Selecta Products
. SINGLE, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 18awg, 5.5A, N, Panel Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ505B. Description. PANEL MOUNT, 2.5 ID x 5.5 ODmm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.59. Price, 500 pieces. $0.53. Price, 1000 pieces. $0.46. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from TelephoneStuff.com
15 amp, 250 volt, NEMA 6-15R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 15 amp. - 250 volt. - NEMA 6-15R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Plug; Receptacle
- Configuration: Single
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. SIDE WIRING. TECH SPEC[R] BRAND. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEM [See More]
- Grounding: Standard
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 30
from Selecta Products
. SINGLE, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BLACK COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ508A. Description. PCB MOUNT, 2.1 ID x 5.5 OD mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.48. Price, 500 pieces. $0.43. Price, 1000 pieces. $0.40. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - 15 amp. - 125 volt. - L5-15R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. TECH SPEC[R] BRAND. [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL R [See More]
- Grounding: Standard
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 60
from Selecta Products
. SINGLE, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from Memory Protection Devices, Inc.
Model No. EJ508B. Description. PCB MOUNT, 2.5 ID x 5.5 OD mm. Material. Contact Material. Color. Black. Accessories. Price, 100 pieces. $0.48. Price, 500 pieces. $0.43. Price, 1000 pieces. $0.40. Package Size. 100. Lead Time. 4-6 weeks (normally factory stock). Standard Product. Yes. Distributor... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; DC Jack
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - Grounding. - 15 amp. - 250 volt. - NEMA L6-15R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Hubbell Wiring Device-Kellems
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMIC [See More]
- Grounding: Standard
- Voltage Rating: 125 to 250
- Power Type: AC Power Connector
- Voltage Rating: 125/250V
from Selecta Products
. SINGLE, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
MIN Size I, Receptacle, 6 Pole, Male Straight, 8A, .5-NPT, PCB, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from TelephoneStuff.com
15 Amp Wetguard Single Locking Receptacle with Cover (Grounding). Features: - Grounding. - Wetguard with cover. - 15 Amp. - 277 Volt. - 2 Pole. - 3 Wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
DUPLEX TYPE. NYLON MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HEAVY DUTY, SPECIFICATION GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 12 AWG COPPER. YOKE MATERIAL NICKEL AND BRASS PLATED STEEL. OPERATING... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Heavy Duty
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size I, Through Mount Receptacle, 5 Pole, Male Straight / Female Straight, 8A [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp. - 125V. - Striaght blade. - Commercial grade. - Self grounding. - Back and side wired. - Steel strap. - 2P, 3W [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
- Configuration: Duplex
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size II, Receptacle, 6 Pole, Female Straight, 1 Ft, 18awg, 5.5A, M20, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp. - 125V. - Striaght blade. - Commercial grade. - Self grounding. - Back and side wired. - Steel strap. - 2P, 3W [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. RED COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from TelephoneStuff.com
NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp. - 125V. - Striaght blade. - Commercial grade. - Self grounding. - Back and side wired. - Steel strap. - 2P, 3W [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 6-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. TECH... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from TelephoneStuff.com
NEMA 6-15R Narrow body duplex receptacle. Features: - 15Amp. - 250V. - Striaght blade. - Commercial grade. - Self grounding. - Back and side wired. - Steel strap. - NEMA 6-15R [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
- Configuration: Duplex
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUPLEX, DECORATOR, ILLUMINATED, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL (CANADA AND US) APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK,... [See More]
- Grounding: Standard
- Applications: Hospital
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
MIN Size III, Receptacle, 10 Pole, Female Straight, 10 Ft, 16awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from TelephoneStuff.com
NEMA 6-15R Narrow body single receptacle. Features: - 15Amp. - 250V. - Striaght blade. - Commercial grade. - Self grounding. - Back and side wired. - Steel strap. - 2P, 3W. - NEMA 6-15R [See More]
- Grounding: Standard
- Applications: Commercial
- Device Type: Receptacle
- Configuration: Single
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
NAN, Receptacle, 3 Pole, Female Straight, 1 ft, 24awg, 4amp, M8, Front Mount, Nickel Brass [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Grounding: Standard; Ground-Clock Position
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from TelephoneStuff.com
20 amp, 250 volt 3-phase, NEMA L15-20R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 20 amp. - 250 volt. - 3 phase. - NEMA L15-20R. - 3 pole. - 4 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
Nickel Plated Brass Shell with Polyamide insulator [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Cable
from TelephoneStuff.com
20 amp, 250 volt, NEMA L6-20P, 2P, 3W, flanged inlet locking receptacle, industrial grade, grounding. Features: - Grounding. - 20 amp. - 250 volt. - L6-20P. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flange
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUAL CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE. IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL. IVORY COLOR. NEMA 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20... [See More]
- Grounding: Standard
- Configuration: NEMA
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
Profibus DP, Receptacle, 3 Pole, Female Straight, 1 Foot, 22awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from TelephoneStuff.com
20 amp, 250 volt, NEMA L6-20R, 2P, 3W, flanged outlet locking receptacle, industrial grade, grounding. Features: - Grounding. - 20 amp. - 250 volt. - NEMA L6-20R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flange
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DECORATOR DUPLEX TYPE. PVC MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. UL 498, UL (CANADA AND US), CUL, CSA APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. BACK, SIDE WIRING. MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI... [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
Profibus DP, Receptacle, 5 Pole, Female Straight, 4A, M12, PCB, Nickel Brass [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from TelephoneStuff.com
20 amp, 125 volt, NEMA L5-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 20 amp. - 125 volt. - NEMA L5-20R. - 2 pole. - 3 wire. - Back wiring. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. HALF CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE. IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL. WHITE COLOR. NEMA 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20... [See More]
- Grounding: Standard
- Configuration: NEMA
- Device Type: Receptacle
- Configuration: Duplex
from Mencom Corporation
Profibus DP, Receptacle, 5 Pole, Male Straight, 4A, M12, PCB, Nickel Brass [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from TelephoneStuff.com
20 amp, 277 volt, NEMA L7-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 20 amp. - 227 volt. - NEMA L7-20R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. GRAY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
Profibus DP, Shielded, Receptacle, 5 Pole, Female Straight, 4A, M12, PCB, Nickel Brass [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from TelephoneStuff.com
20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 20 amp. - 125 volt. - NEMA 5-20R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Plug; Receptacle
- Configuration: Single
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Mencom Corporation
Profibus DP, Shielded, Receptacle, 5 Pole, Male Straight, 4A, M12, PCB, Nickel Brass [See More]
- Grounding: Standard
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Panel
from TelephoneStuff.com
20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding. - Wetguard with cover. - 20 amp. - 250 volt. - NEMA 6-20R. - 2 pole. - 3 wire. - Back wired. - Industrial grade. - UL, CSA certified [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Plug; Receptacle
- Configuration: Single
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. RED COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, UL 544, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Grounding: Standard
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Hospital
from Selecta Products
. DUPLEX, DECORATOR, HEAVY-DUTY TYPE. NYLON (FACE) MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT... [See More]
- Grounding: Standard
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from TelephoneStuff.com
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R. - 20 Amp, 250 Volt, 2 Pole, 3 Wire. - Back wired. - UL, CSA certified. Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA. - NEMA Type 4, 4X,... [See More]
- Grounding: Standard
- Applications: Industrial
- Device Type: Receptacle
- Mounting Style: Flush