VDE Component Mark Power Connectors
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-3. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]
- Standards / Certifications: RoHS; UL; VDE
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Altech Corp.
Features: CSA and VDE Approved. Polyamide 6.6 Insulation. 1 Screw Clamp Connection [See More]
- Standards / Certifications: RoHS; International; CSA; VDE
- Device Type: Receptacle
- Power Type: AC Power Connector; DC Power Connector
- Configuration: IEC; Other; CSA, VDE, RoHS
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-1. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]
- Standards / Certifications: RoHS; UL; VDE
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 54. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN VDE 0620-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE7. [See More]
- Standards / Certifications: RoHS; VDE; CEE 7/7
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE7
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: -25 °C to 40 ° ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE7. [See More]
- Standards / Certifications: RoHS; VDE; CEE 7/7
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE7
from SCHURTER Inc
Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Compact power entry module with circuit... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; UL 94 V-0
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Mounting Style: Screw Mount
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Mounting Style: Screw Mount
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. Appliance Inlet protection class I or II, Line Switch 1 or 2 pole. V-Lock notch standard. Quick connect terminals 4.8 x 0.8 mm. Unique Selling Proposition. Ultra compact design. Line switch for high... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: See Remarks. Flammability Rating: 850 C Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Berylium Copper. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Ground terminal with quick-connect terminal or solder terminal [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN 49440-1. Plug/Socket Color: Black. Cable Selection: 3 wire. Cable Size: 1.5mm... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount, Screw-on mounting rear-side. 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Article with enhanced glow wire resistance according IEC 60695-2-11 or -12 & -13. Ground... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: CEE 7/3. Plug/Socket Standard: DIN 49440-1. Plug/Socket Color: White. Cable Selection: 3 wire. Cable Size: 1.5mm... [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440-1
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Receptacle; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Temperature Rating: Max. Amb. 35 ºC. Flammability Rating: 750 ºC Glow wire. Ingress Protection Rating: IP 20. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: CEE 7/3. [See More]
- Standards / Certifications: RoHS; VDE; DIN 49440
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; Other; CEE 7/3
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole. Quick connect terminal 6.3 x 0.8 mm. Characteristics. Unwired. Switch non-illuminated or illuminated. Suitable for use in equipment according to IEC/UL 62368-1. [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6A. N.A. Voltage Rating : 125/250VAC. Temperature Rating: 40 ºC Ambient. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/6.3mm. Terminal Material: Nickel-plated brass. [See More]
- Standards / Certifications: RoHS; CSA; VDE; UL 94 V-0
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. High quality filter case made of stainless steel. [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 115/250VAC. Temperature Rating: 65 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/6.3mm. Terminal Material: Nickel-plated brass. Power... [See More]
- Standards / Certifications: RoHS; CSA; VDE; UL 94 V-0
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All single elements are already wired. Universal line filter for... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6A. N.A. Voltage Rating : 125/250VAC. Temperature Rating: -25 ºC to 85 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/6.3mm. Terminal Material: Nickel-plated... [See More]
- Standards / Certifications: RoHS; CSA; VDE; UL 94 V-0
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 13/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Mounting Style: Screw Mount
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 10A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from SCHURTER Inc
Description. Panel mount: Snap-in version rear-side. 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version. Characteristics. Time saving “Lock and Shield ” snap-in design for rear-panel mounting. All single elements are already... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 6A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6A. N.A. Voltage Rating : 120/250VAC. Temperature Rating: -10 ºC to 40 ºC. Flammability Rating: See Remarks. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 5/4.8mm. Terminal Material: Various... [See More]
- Standards / Certifications: RoHS; CSA; VDE; See Remarks
- Configuration: IEC
- Power Type: AC Power Connector
- Applications: Hospital
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Interpower
Int'l Current Rating: 4A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 6/4A. N.A. Voltage Rating : 125/250VAC. Temperature Rating: -25 ºC to 85 ºC. Flammability Rating: UL 94 V-0. Operating Frequency: 50/60Hz. Class: Class I. Quick Disconnects: 3/6.3mm. Terminal Material:... [See More]
- Standards / Certifications: RoHS; CSA; VDE; UL 94 V-0
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from SCHURTER Inc
Description. Compact IEC C14 Appliance Inlet with Filter. Appliance Inlet Protection class I. Line filter in standard and medical version. Screw-on or snap-in mounting. Flexible wire. Unique Selling Proposition. Ultra compact IEC C14 inlet filter. Optimal high frequency mains input filtering. Fully... [See More]
- Standards / Certifications: RoHS; UL; CSA; VDE
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; VDE; CSA, UL, VDE
- Configuration: IEC; Other
- Device Type: Power Entry Module
- Mounting Style: Panel
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. 3 WIRE(S). CE, NOM, VDE APPROVAL. 100 TO 130 VAC VOLTAGE RATING. 16 AMPERE CURRENT RATING. 2 POLE(S). CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. BRYANT. BRAND. APPLICABLE STANDARD IEC 309-1, IEC 309-2. COLOR YELLOW. ENCLOSURE IP67. [See More]
- Standards / Certifications: NOM; VDE; CE
- Voltage Rating: 100 to 130
- Power Type: AC Power Connector
- Current Rating: 16
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Applications: Commercial; Industrial; Hospital
from Quail Electronics
The 8002.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This product... [See More]
- Standards / Certifications: RoHS; VDE
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE
from UNICABLE, Inc.
0.75mm2 (2.5A/250V): H05VVH2-F [See More]
- Standards / Certifications: VDE
- Device Type: Plug; Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Applications: Commercial; Industrial; Hospital
from UNICABLE, Inc.
0.75mm2 (6A/250V): H05VVH2-F, H05VV-F. 1.00mm2 (10A/250V): H05VV-F [See More]
- Standards / Certifications: VDE
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Standards / Certifications: RoHS; North American Rated; International; UL; CSA; VDE; KEMAEUR, CCC
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Applications: Commercial; Industrial; Hospital