Mexico Power Connectors
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP66, IP67
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from LAPP
EPIC ® CEE Protected Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover and non-aging elastomer gaskets. Uses: Indoor fixed power source-to-cable plug connections. [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Clamp-Lock ™ Straight Blade Connector, 20A 125V, NEMA 5-20R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Country Selection: USA; Canada; Mexico
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt Black. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt Light Almond. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt White. FEATURES. Single recessed receptacle. Smooth wall plate. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Legrand
Clock Hanger Recessed Receptacle with Brass Wall Plate 15amp 125volt. FEATURES. Single recessed receptacle. Brass wall plate. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE 90 ° Angled Watertight Wall Mounting Appliance Inlets. Characteristics: Suitable for both wall mounting and mounting on machines. Incorporates a smooth upper wall for drilling a cable entry hole, a very thick self-extinguishing plug body and case, and a gasketed locking ring for... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Commercial Grade Weather-Resistant & Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 15amp 125volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 15amp 250volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Commercial Grade Short Strap Single Receptacle Side Wire 20amp 250volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Legrand
Commercial Grade Tamper-Resistant Duplex Receptacle Side Wire 20amp 125volt White. FEATURES. Dual mechanical shutter system to help prevent insertion of foreign objects. Two drive screws anchor steel strap to back body and face where abrupt removal torque is greatest. .032 inch thick brass... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Legrand
Commercial Grade Tamper-Resistant Duplex Receptacle Side Wire 15amp 125volt White. FEATURES. Dual mechanical shutter system to help prevent insertion of foreign objects. Two drive screws anchor steel strap to back body and face where abrupt removal torque is greatest. .032 inch thick brass... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Commercial Spec Grade Duplex Receptacle Side Wire 20amp 250volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Commercial Spec Grade Duplex Receptacle Side Wire 15amp 125volt White. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Commercial
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Brown. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Black. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Construction Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray. FEATURES. Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Tamper-Resistant Heavy-Duty Decorator Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. One-piece brass triple-wipe power contacts for reliable... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Hospital
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
PlugTail ™ Decorator Spec Grade Duplex Receptacle 20amp 125volt White. FEATURES. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Quad Receptacle 20amp 125volt White. FEATURES. Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White. FEATURES. Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Legrand
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES. Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box