Watertight Power Connectors
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Type / Features: Locking; Watertight; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from DigiKey
PWR ENT PLUG NEMA6-20 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker; Quick Connect / Disconnect
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Residential
from DigiKey
PWR ENT PLUG NEMA5-20 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker; Quick Connect / Disconnect
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT PLUG NEMA7-15 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]
- Type / Features: Dust Proof; Watertight; Quick Connect / Disconnect
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Residential
from DigiKey
PWR ENT PLUG NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Type / Features: Dust Proof; Watertight; Fuse Protected; Quick Connect / Disconnect
- Device Type: Plug; Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT PLUG NEMAL6-15 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. Appliance Inlet, Pin temperature 120 °C, Protection class I. Solder / Quick Connect. Complete set consisting of appliance inlet and outlet. Mating connector type: 4762. Unique Selling Proposition. Waterproofed Appliance Inlet IP67 / IP69K. [See More]
- Type / Features: Dust Proof; Watertight; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT RCPT NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from SCHURTER Inc
Description. Cord Connectors (Rewireable): Screw. Connector, Pin temperature 120 °C, Protection class I. Push-Pull locking system. Wire size 0.75-1.5mm ², 18AWG-14AWG (0.82-2.08mm ²). Cable diameter 6.0-10.0mm. Protection cover as accessory for IP67 / IP69K unplugged. Complete set... [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT RCPT NEMAL5-15 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Residential
from DigiKey
PWR ENT RCPT NEMA5-20 WALL SCRW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Wall / Box
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT RCPT NEMA5-15 WALL SCRW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Wall / Box
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Tamper Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Residential
from DigiKey
PWR ENT RCPT NEMAL5-15 WALL SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Wall / Box
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT PLUG NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Applications: Commercial
from DigiKey
PWR ENT PLUG NEMAL14-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
Smart Outdoor Plugs [See More]
- Type / Features: Illuminated; Watertight
- Configuration: NEMA
- Device Type: Plug
- Applications: Residential
from DigiKey
PWR ENT PLUG NEMAL15-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
Ideal for dimmable landscape lighting, string lights, floor lamp or table lamp. Adjust brightness level from 0-100% with Alexa and Google Assistant voice assistants, it can easily control outdoor lights by sending that voice commands like “Alexa, set my patio lights to 40% ” |. Strong... [See More]
- Type / Features: Illuminated; Watertight
- Configuration: NEMA
- Device Type: Plug
- Applications: Residential
from DigiKey
PWR ENT PLUG NEMAL21-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
Double the outlets control 2 outdoor devices from anywhere together or individually, with one smart plug. Ideal for landscape lighting, swimming pool pumps, holiday lights, or other appliances. |. Strong housing and internal waterproof construction makes it extremely safe to work outside in the... [See More]
- Type / Features: Illuminated; Watertight
- Configuration: NEMA
- Device Type: Plug
- Applications: Residential
from DigiKey
PWR ENT RCPT NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
Smart Outdoor Plugs [See More]
- Type / Features: Illuminated; Watertight
- Configuration: NEMA
- Device Type: Plug
- Applications: Residential
from DigiKey
PWR ENT RCPT NEMAL6-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from Suzhou Ele Mfg Co., Ltd.
Smart Outdoor Plugs [See More]
- Type / Features: Illuminated; Watertight
- Configuration: NEMA
- Device Type: Plug
- Applications: Residential
from DigiKey
PWR ENT RCPT NEMAL15-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
PWR ENT RCPT NEMAL16-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
PWR ENT PLUG NEMAL5-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
PWR ENT PLUG NEMAL6-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
PWR ENT PLUG NEMAL14-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
PWR ENT RCPT NEMAL15-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Configuration: NEMA; Other
- Device Type: Power Entry Module
- Mounting Style: Free Hanging (In-Line)
from DigiKey
RECPF20A2P3W6H250V BLUEIP6725DEG [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from DigiKey
RECPF20A2P3W5H277V GRYIP6725DEGW [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from DigiKey
RECPF20A2P3W4H120V YELIP67PANEL [See More]
- Type / Features: Dust Proof; Watertight
- Configuration: Other
- Device Type: Power Entry Module
- Mounting Style: Panel; Flange
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
100 Amp, cast aluminum watertight receptacle. [See More]
- Type / Features: Watertight
- Device Type: Receptacle
from Appleton Electric
STRAIGHT, 2-PIECE TYPE. COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL. 2.92 INCH. 3/4 INCH HUB SIZE. JACKETED METAL CLAD CABLE TYPE. 0.87 TO 1.18 INCH CABLE SIZE. UL 514B/2225, CSA C22.2... [See More]
- Type / Features: Watertight
- Standards / Certifications: CSA
from Selecta Products
. SINGLE TYPE. THERMOPLASTIC ELASTOMER MATERIAL. YELLOW COLOR. L7-15R CONFIGURATION. 3 WIRE(S). UL 498, CSA C22.2 APPROVAL. 277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. WATERTIGHT COVER TYPE. GROUNDING. 2 POLE(S). LENGTH 1.25 INCH. MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP... [See More]
- Type / Features: Locking; Watertight
- Configuration: Single
- Device Type: Receptacle
- Voltage Rating: 277
from Samtec Inc.
Available with Shell Size 10 (10 Pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLARIZED TYPE. POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L5-15R CONFIGURATION. 3 WIRE(S). UL 498, UL 544, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). MOISTURE RESISTANT, WATER TIGHT. 18 TO 10 AWG CORD SIZE. [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Voltage Rating: 125
- Power Type: AC Power Connector
- Current Rating: 15
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP66, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt Ivory. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
100Amp, thermoplastic watertight receptacle. Features: - Resists chemicals, abuse, UV rays. - Integral grounding plate. - Meets IP67 Requirements [See More]
- Type / Features: Watertight
- Device Type: Receptacle
from Appleton Electric
STRAIGHT TYPE. COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL. 2.79 INCH. 1/2 INCH HUB SIZE. JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR,... [See More]
- Type / Features: Watertight
- Standards / Certifications: CSA
from Selecta Products
. SINGLE TYPE. THERMOPLASTIC ELASTOMER MATERIAL. YELLOW COLOR. L16-20R CONFIGURATION. 4 WIRE(S). UL 498, CSA C22.2 APPROVAL. 480 V 3-PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. WATERTIGHT COVER TYPE. GROUNDING. 3 POLE(S). LENGTH 1.69 INCH. MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP... [See More]
- Type / Features: Locking; Watertight
- Configuration: Single
- Device Type: Receptacle
- Phase: Three
from Samtec Inc.
Available with Shell Size 10 (10 pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L16-30R CONFIGURATION. UL 498, CSA APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 480
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
Receptacle, pin and sleeve, back, 60A, 80 cubic in capacity, cast aluminum watertight. Features: - Cast aluminum watertight. - 60 amp devices. - Metallic back box [See More]
- Type / Features: Watertight
- Device Type: Receptacle
from Appleton Electric
INTERLOCKED TYPE. VALOX THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL. 3 WIRE(S). 600 VAC VOLTAGE RATING. NEMA 4X, 12 ENCLOSURE. 30 AMPERE CURRENT RATING. 4 POLE(S). CORROSION RESISTANT, RAINTIGHT, WATERTIGHT. 1 INCH HUB TYPE. NON-FUSIBLE FUSE PROVISION. 2, SHELL, EXTRA POLE GROUNDING STYLE. APPROVAL... [See More]
- Type / Features: Corrosion Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Voltage Rating: 600
from Samtec Inc.
Available with Shell Size 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLARIZED TYPE. POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L5-15P CONFIGURATION. 3 WIRE(S). UL 498, UL 544, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). MOISTURE RESISTANT, WATER TIGHT. 18 TO 10 AWG CORD SIZE. [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 125
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Gray. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
Industrial grade 100 amp north american watertight pin and sleeve inlet. Features: - 100 Amp, 120/208 Volt AC, 4 Pole, 5 Wire [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Appleton Electric
INTERLOCKED TYPE. EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL. 3 WIRE(S). 600 VAC 3 PHASE/250 VDC VOLTAGE RATING. NEMA 3/3R/4/4X/12 ENCLOSURE. 100 AMPERE CURRENT RATING. 4 POLE(S). [See More]
- Type / Features: Corrosion Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Phase: Three
from Samtec Inc.
Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L6-15P CONFIGURATION. UL 498, UL 544, CSA APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Appleton Electric
INTERLOCKED TYPE. EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, ENAMEL COATED SHEET METAL ENCLOSURE MATERIAL. 3 WIRE(S). 600 VAC 3-PHASE/250 VDC VOLTAGE RATING. NEMA 3/3R/4/4X/12 ENCLOSURE. 100 AMPERE CURRENT RATING. 4 POLE(S). CORROSION RESISTANT, RAINTIGHT,... [See More]
- Type / Features: Corrosion Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Phase: Three
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L16-30P CONFIGURATION. UL 498, UL 544, CSA APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Phase: Three
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 250volt Gray. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Appleton Electric
INTERLOCKED TYPE. EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, STAINLESS STEEL ENCLOSURE MATERIAL. 3 WIRE(S). 600 VAC 3-PHASE/250 VDC VOLTAGE RATING. NEMA 3/3R/4/4X/12 ENCLOSURE. 60 AMPERE CURRENT RATING. 4 POLE(S). CORROSION RESISTANT, RAINTIGHT, WATERTIGHT. [See More]
- Type / Features: Corrosion Resistant; Watertight
- Configuration: NEMA
- Device Type: Receptacle
- Phase: Three
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. 0.92 INCH MIN. CABLE OUTER DIAMETER. 1.72 INCH MAX. CABLE OUTER DIAMETER. 3 WIRE(S). UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Voltage Rating: 250
- Power Type: AC Power Connector
- Current Rating: 100
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 250volt Ivory. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from Hubbell Incorporated
TOUGHENED NYLON MATERIAL. UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 POLE(S). IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Phase: Three
- Power Type: AC Power Connector
- Voltage Rating: 250
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 250volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from Hubbell Incorporated
ANGLED TYPE. NYLON MATERIAL. 3 WIRE(S). UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC VOLTAGE RATING. IP67 ENCLOSURE. 100 AMPERE (NORTH AMERICA) CURRENT RATING. 2 POLE(S). WATER TIGHT. BLUE COLOR CODE. BRYANT. BRAND. APPLICABLE STANDARD IEC 309-1, IEC 309-2 [See More]
- Type / Features: Watertight
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Gray. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Hubbell Incorporated
POLARIZED, WITH LOCKING RING TYPE. NYLON MATERIAL. 0.92 INCH MIN. CABLE OUTER DIAMETER. 1.72 INCH MAX. CABLE OUTER DIAMETER. 3 WIRE(S). UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT... [See More]
- Type / Features: Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Ivory. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Hubbell Incorporated
TOUGHENED NYLON MATERIAL. UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 POLE(S). IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Phase: Three
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. 3 WIRE(S). UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 250 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING DOOR. BRYANT. BRAND. APPLICABLE STANDARD ICE 309-1, IEC 309-2. COLOR BLUE. ENCLOSURE IP67. [See More]
- Type / Features: Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: AC Power Connector
- Voltage Rating: 250
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Legrand
Straight Blade Watertight Connector 20amp 125volt 5-20r. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from Hubbell Incorporated
MECHANICALLY INTERLOCKED TYPE. VALOX[R] MATERIAL. 3 WIRE(S). 240 VAC VOLTAGE RATING. NEMA 4X/12, IP67 ENCLOSURE. 100 AMPERE CURRENT RATING. 2 POLE(S). CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT. 1-1/4 INCH NPT CONDUIT TOP HUB TYPE. WATER TIGHT... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Receptacle
- Power Type: AC Power Connector
- Voltage Rating: 240
from Legrand
Straight Blade Watertight Connector 15amp 125volt 5-15r. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. RED FACE, WHITE EXTERIOR COLOR. 5-20P CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT. 0.3 TO 0.655 INCH CORD SIZE. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Hospital
from Legrand
Straight Blade Watertight Connector 20amp 250volt 6-20r. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. 6-15P CONFIGURATION. 3 WIRE(S). HOSPITAL GRADE. UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT. 0.3 TO 0.655 INCH CORD SIZE. TECH-SPEC[R] BRAND. [See More]
- Type / Features: Dust Proof; Watertight
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Hospital
from Legrand
Straight Blade Watertight Connector 15amp 250volt 6-15r. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from Legrand
Straight Blade Watertight Plug 20amp 125volt 5-20p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Legrand
Straight Blade Watertight Plug 20amp 250volt 6-20p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Legrand
Straight Blade Watertight Plug 15amp 250volt 6-15p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Type / Features: Watertight
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt Ivory. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from Legrand
Weather-Resistant Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. Auto-ground clip assures positive ground. WR marking on face as required by UL Standard. Zinc-plated steel mounting screws for greater ease of installation and removal in wet or damp... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Legrand
Weather-Resistant, Duplex Receptacle. 15 amp, 125 volt. White. FEATURES. Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from Legrand
Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES. Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet... [See More]
- Type / Features: Watertight
- Applications: Residential
- Device Type: Receptacle
- Mounting Style: Wall / Box
from TelephoneStuff.com
30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug
from TelephoneStuff.com
30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from TelephoneStuff.com
60Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug; Receptacle
from TelephoneStuff.com
100Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Type / Features: Watertight
- Applications: Industrial
- Device Type: Plug