Industrial Power Connectors
from BARTEC
BARTEC offers two type series of explosion proof encapsulated enclosures for using electric components in hazardous (potentially explosive areas). Within the scope of the EC model test certification, these can be fitted with industrial standard units, such as e.g. small-type motors, printed circuit... [See More]
- Applications: Industrial
- Configuration: IEC
- Device Type: Receptacle
- Operating Temperature: -29 to 21
from Waytek, Inc.
10340 Straight Blade Connector. Category: Cordset Blades & Plugs. Blade Type: Straight. Amp Rating: 15A. Voltage Rating: 125VDC. All solid brass screws and contacts. Fits cord diameters from .300" to .655". Designed for heavy-duty requirements. Dust-resistant inlet with a nylon housing both... [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: NEMA
from SCHURTER Inc
Description. Snap-in, front side: Connector, Pin temperature 70 °C Protection class I. V-Lock. Quick connect terminals. Unique Selling Proposition. Terminal cross version of 4797 along. Characteristics. Suitable for use in equipment according to IEC/UL 62368-1. Other versions on request. Other... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Suzhou Ele Mfg Co., Ltd.
Universal plugs include blades for 30A or 50A configuration. |. Simple turn and twist assembly provides quick installation. |. Nylon housing provides impact and chemical resistance. |. Unique dimpled body design provides a secure grip. [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Voltage Rating: 125
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from BARTEC
Flameproof Ex d interlocked receptacles BARTEC CPSC../FSQC.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The sockets and plugs of this series composed of a body and a... [See More]
- Applications: Industrial
- Configuration: IEC
- Device Type: Receptacle
- Operating Temperature: -51 to 16
from Waytek, Inc.
10341 Straight Blade Plug. Category: Cordset Blades & Plugs. Plug Type: Connector Plug. Blade Type: Straight. Amp Rating: 15A. Voltage Rating: 125VDC. All solid brass screws and contacts. Fits cord diameters from .300" to .655". Designed for heavy-duty requirements. Dust-resistant inlet with a... [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: NEMA
from Suzhou Ele Mfg Co., Ltd.
Universal plugs include blades for 30A or 50A configuration. |. Simple turn and twist assembly provides quick installation. |. Nylon housing provides impact and chemical resistance. |. Unique dimpled body design provides a secure grip. [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Voltage Rating: 125
from BARTEC
Flameproof Ex d interlocked panel receptacles BARTEC CPSCP../FSQCP.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The sockets and plugs of this series composed of a body... [See More]
- Applications: Industrial
- Configuration: IEC
- Device Type: Receptacle
- Mounting Style: Panel
from Waytek, Inc.
10342 Straight Blade Inlet. Category: Cordset Blades & Plugs. Plug Type: Inlet. Blade Type: Straight. Amp Rating: 15A. Voltage Rating: 125VDC. All solid brass screws and contacts. Fits cord diameters from .300" to .655". Designed for heavy-duty requirements. Dust-resistant inlet with a nylon... [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: NEMA
from Suzhou Ele Mfg Co., Ltd.
Universal plugs include blades for 30A or 50A configuration. |. Simple turn and twist assembly provides quick installation. |. Nylon housing provides impact and chemical resistance. |. Unique dimpled body design provides a secure grip. [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Voltage Rating: 250
from BARTEC
The PBS Single Entry Power junction box is designed to connect one BARTEC parallel constant wattage heating cable BPL-AL to power. The PBM Multiple Entry Power junction box is designed to connect up to three BARTEC parallel constant wattage heating cable BPL-AL to power or splice up to three trace... [See More]
- Applications: Industrial
- Configuration: IEC
- Device Type: Receptacle
-
Termination Types:
Ex e, Spring Type, 6 mm² / 14 AWG
optionally 10 mm² / 12 AWG
from Waytek, Inc.
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly from your vehicle port. 11013 Dual USB Power Charger w/ LED. Category: USB Charging Ports. USB outlet and charger... [See More]
- Applications: Industrial
-
Mounting Style:
Screw Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Suzhou Ele Mfg Co., Ltd.
Universal plugs include blades for 30A or 50A configuration. |. Simple turn and twist assembly provides quick installation. |. Nylon housing provides impact and chemical resistance. |. Unique dimpled body design provides a secure grip. [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Voltage Rating: 125
from BARTEC
The plug connections in the 07-831* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used for the enclosure, including the external metal parts, guarantee the appropriate corrosion protection and chemical resistance for the... [See More]
- Applications: Industrial
- Current Rating: 16
- Device Type: Plug
- Operating Temperature: -29 to 4
from Waytek, Inc.
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC. Category: USB Charging Ports. Output 2.1A max per USB port. LED power indicator light for USB. Receptacle has 12VDC output rated up to 20A. Water resistant cover protects against dust and water. Mounting screws included [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: DC Power Connector
-
Mounting Style:
Screw Mount
from Suzhou Ele Mfg Co., Ltd.
Universal plugs include blades for 30A or 50A configuration. |. Simple turn and twist assembly provides quick installation. |. Nylon housing provides impact and chemical resistance. |. Unique dimpled body design provides a secure grip. [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Voltage Rating: 250
from Waytek, Inc.
11019 Dual USB Power Charger w/ LED. Category: USB Charging Ports. Fits into Carling Contura mounting panel. Operating temperature: -4 °F (-20 °C) to 113 °F (45 °C). Black nylon. Waterproof sealing cap [See More]
- Applications: Industrial
-
Mounting Style:
Snap-In Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
OptiFuse AP01 A13-142-AP-BB1 DC Power Outlet Receptacle. Category: Automotive Power Points. Manufacturer: OptiFuse. Manufacturer: Waytek. Corrosion resistant marine grade materials. Watertight sealing cap. SAE J563. Inside Diameter: 21 mm (dia.) [See More]
- Applications: Industrial
- Current Rating: 20
- Device Type: Receptacle
- Standards / Certifications: RoHS
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
11021 Dual USB Power Charger. Category: USB Charging Ports. Allows you to charge two devices, charging and powered at once. Supports two devices giving you more mobility and functionality directly from your vehicle port. Can be mounted with or without face plate. USB outlet and charger for... [See More]
- Applications: Industrial
-
Mounting Style:
Snap-In Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
OptiFuse A13-142E-BB3 Outlet Socket w/ Cap & Back Light. Category: Automotive Power Points. Manufacturer: OptiFuse. 12VDC 20A Dielectric. Strength: AC 1500V 1 minute. Operating temperature: -4 ° to 185 °F (-20 ° to 85 °C). Waterproof sealing cap. SeaLink locking system. LED... [See More]
- Applications: Industrial
- Operating Temperature: -20 to 85
- Current Rating: 20
- Standards / Certifications: RoHS; REACH Compliant
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
11052 Screw Mount Single LED USB Socket. Category: USB Charging Ports. Output: 5V 2.1A. Can be mounted with or without face plate 11057USB outlet and charger for automotive applications. Output: USB socket - 5V, 2.1A Max. Operating Temp: 32 °F (0 °C) to 140 °F (60 °C). Ground... [See More]
- Applications: Industrial
-
Mounting Style:
Screw Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
11053 Screw Mount Dual LED USB Socket. Category: USB Charging Ports. Output: 5V2.1A. Allows you to charge two devices, charging and powered at once. Supports two devices giving you mobility and functionality directly from your vehicle port. Can be mounted with or without face plate 11057. USB outlet... [See More]
- Applications: Industrial
-
Mounting Style:
Screw Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Suzhou Ele Mfg Co., Ltd.
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |. Back wire ground clamp for fast and secure wiring. |. Self-grounding clip assures positive ground. |. Push-in quick back wring holes allow faster, easier installation. |. Heavy-duty compact design for easier... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Wall / Box
from Waytek, Inc.
OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing. Category: USB Charging Ports. Manufacturer: OptiFuse. Surface mount, one hole mounting case. Mounting screws included. Material: Nylon (UL 94V-2). Accepts outlet sockets, items 11013, 11022, 11052, 11053, 11054, 11055, 11056, 11014,... [See More]
- Applications: Industrial
- Standards / Certifications: REACH Compliant
-
Mounting Style:
Surface Mount
from Waytek, Inc.
11063 Snap-in Single LED USB Port with Protective Cover. Category: USB Charging Ports. USB outlet and charger for automotive applications. Output: USB Socket - 5VDC, 2.1A. MaxOperating Temp: 32 °F (0 °C) to 140 °F (60 °C). Ground Tab: .250" quick disconnect male tabs. 29 mm... [See More]
- Applications: Industrial
-
Mounting Style:
Snap-In Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Waytek, Inc.
11064 Snap-in Dual LED USB Port with Protective Cover. Category: USB Charging Ports. Allows you to charge two devices, charging and powered at once. Supports two devices giving you more mobility and functionality directly from your vehicle port. USB outlet and charger for automotive applications. [See More]
- Applications: Industrial
-
Mounting Style:
Snap-In Mount
- Power Type: DC Power Connector
- Voltage Rating: 12 to 24
from Waytek, Inc.
2 Prong Plug Connector 47716. Category: Pigtails. 100 two-prong plugs on spool with 6" center. Quickly and easily install a series of indicator lights for trailers. Saves time and money by not having to individually wire each light. All lights done in one step. Works with: 2.5" sealed round lenses,... [See More]
- Applications: Industrial
- Device Type: Plug
from Waytek, Inc.
Amphenol Sine Systems AHD10-6-12P Connector Receptacles. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HD10-6-12P. AHD Series ™. Contact Size: 12. Number of Pins: 6. Square flange for mounting. Corrosion resistant. Smooth diagnostic grade... [See More]
- Applications: Industrial
- Operating Temperature: -55 to 125
- Device Type: Receptacle
- Standards / Certifications: RoHS; REACH Compliant
from Waytek, Inc.
Amphenol Sine Systems AHD10-9-1939P Connector Receptacles. Category: Amphenol AHD Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# HD10-9-1939P. AHD Series ™. Contact Size: 16. Number of Pins: 9. J1939 key arrangement. Square flange for mounting. Corrosion resistant. [See More]
- Applications: Industrial
- Operating Temperature: -55 to 125
- Device Type: Receptacle
- Standards / Certifications: RoHS; REACH Compliant
from Waytek, Inc.
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]
- Applications: Industrial
- Operating Temperature: -55 to 125
- Device Type: Receptacle
from Waytek, Inc.
Amphenol Sine Systems AHD Serie Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]
- Applications: Industrial
- Operating Temperature: -55 to 125
- Device Type: Receptacle
from Waytek, Inc.
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the... [See More]
- Applications: Industrial
- Operating Temperature: -55 to 125
- Device Type: Receptacle
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Connector California Standard Style 50amp 250volt Turnlok. FEATURES. Quality Materials, durability, and time-tested design [See More]
- Applications: Industrial
- Mounting Style: Cable
- Power Type: AC Power Connector
- Country Selection: USA
from GE Grid Solutions
Power Connectors. Simply Connecting Power. Power connectors join two or more conductors for the purpose of providing a continuous electrical path. GE offers tap, terminal, splice and non current carrying connectors. The GE portfolio offers an extensive range of HV power connectors for substations. [See More]
- Applications: Industrial; HV / MV Equipment
- Phase: Three
- Mounting Style: Cable
- Voltage Rating: 27500 to 1.20E6
from Schaffner EMC Inc.
Guards against accidental disconnection. Requires no other equipment or special inlets to secure it. Rewireable - offering total flexibility when assembling cables. Fits any Schaffner IEC C14 inlet Filter. Can be retrofitted. Various power line plugs for international usage. LSZH - Low smoke zero... [See More]
- Applications: Industrial; Hospital
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Hubbell Incorporated
SINGLE CLOCK HANGER TYPE. SMOOTH BRUSHED BRASS COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BRYANT. BRAND. MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single
from Thomas & Betts Corporation
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION [See More]
- Applications: Industrial
- Configuration: Single; Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from binder USA LP
Female in-line receptacle, cable outlet 6-10mm, IP67 protection [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Applications: Commercial; Industrial; Hospital
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Mounting Style: Panel; Flush
from TelephoneStuff.com
20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle. - Back and side wired. - Wiring Scheme: 3-pole, 4-wire grounding. - Amperage: 20A. - Voltage: 3Phase 250V AC. - NEMA Configuration: L15-20R. - Horsepower: 3. - Auto Ground Clip Material:... [See More]
- Applications: Industrial
- Configuration: Single
- Device Type: Receptacle
- Type / Features: Locking
from Glenair, Inc.
MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of qualified electrical... [See More]
- Applications: Industrial; Rail, Mil-Spec
- Device Type: Plug; Receptacle
- Power Type: AC Power Connector; DC Power Connector (optional feature)
- Configuration: Other
from Samtec Inc.
Available with Shell Size 10 (10 Pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from BEXKOM Electronics Co., Ltd.
New energy connectors, are connectors used in new energy industry products. Products in the new energy industry mainly include electric vehicles, energy storage equipment, photovoltaics, solar energy, wind energy, water energy, electric mechanical equipment, electric scooters and a series of... [See More]
- Applications: Commercial; Industrial
- Termination Types: Crimp; PCB; Solder Cup
- Device Type: Plug
- Voltage Rating: 1500
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from Hubbell Incorporated
SINGLE DISPLAY TYPE. SMOOTH BRUSHED STAINLESS COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). BRYANT. BRAND. MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single
from Thomas & Betts Corporation
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C [See More]
- Applications: Industrial
- Voltage Rating: 200 to 250
- Device Type: Receptacle
- Current Rating: 16
from binder USA LP
Male receptacle, center mounted, PG 13.6, IP67 protection [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Applications: Commercial; Industrial; Hospital
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Mounting Style: Panel; Flush
from TelephoneStuff.com
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp. - 125 Volt. - NEMA 5-20R. - Slim Body Duplex Receptacle. - Straight Blade. - Industrial Grade. - Self Grounding. - Contractor Pack. - Back & Side 8 Hole Feed-Thru Wired, Steel Strap [See More]
- Applications: Industrial
- Device Type: Receptacle
from Samtec Inc.
Available with Shell Size 10 (10 pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Applications: Commercial; Industrial
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP66, IP67
from BEXKOM Electronics Co., Ltd.
New energy industry connectors, as the name suggests, are connectors used in new energy industry products. Products in the new energy industry mainly include electric vehicles, energy storage equipment, photovoltaics, solar energy, wind energy, water energy, electric mechanical equipment, electric... [See More]
- Applications: Commercial; Industrial
- Mounting Style: Panel (optional feature); Cable (optional feature)
- Device Type: Plug (optional feature); Receptacle (optional feature)
- Termination Types: Crimp; PCB; Solder Cup
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BLACK COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 250
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from Hubbell Incorporated
SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C [See More]
- Applications: Industrial
- Voltage Rating: 380 to 415
- Device Type: Receptacle
- Current Rating: 32
from binder USA LP
Female cable connector, screw-termination, IP67 protection [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Applications: Commercial; Industrial; Hospital
- Device Type: Plug (optional feature); Receptacle
- Power Type: AC Power Connector
- Mounting Style: Panel; Flush
from TelephoneStuff.com
Industrial grade 100 amp north american watertight pin and sleeve inlet. Features: - 100 Amp, 120/208 Volt AC, 4 Pole, 5 Wire [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from Samtec Inc.
Available with Shell Size 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Selecta Products
. DUPLEX TYPE. NYLON MATERIAL. GRAY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE, BACK WIRING. TEMPERATURE RATING -40 TO 60 DEG C. [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 15amp 125volt Yellow. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]
- Applications: Industrial
- Mounting Style: Wall / Box
- Device Type: Receptacle
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C [See More]
- Applications: Industrial
- Voltage Rating: 380 to 415
- Device Type: Receptacle
- Current Rating: 32
from binder USA LP
Male angled connector, screw-termination, IP67 protection [See More]
- Applications: Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 6-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from Samtec Inc.
Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses:... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. SIDE, BACK WIRING. TEMPERATURE RATING -40 TO 60 DEG C. [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
TURNLOK PLUG 3W 30A 250V. FEATURES. Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360 ° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate... [See More]
- Applications: Industrial
- Mounting Style: Cable
- Device Type: Plug
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ORANGE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST [See More]
- Applications: Industrial
- Voltage Rating: 277
- Device Type: Receptacle
- Current Rating: 20
from binder USA LP
Female angled connector, IP65 protection [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Mounting Style: Cable
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Applications: Commercial; Industrial
- Device Type: Power Entry Module
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 15amp 125volt White. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to... [See More]
- Applications: Industrial
- Mounting Style: Wall / Box
- Device Type: Receptacle
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE ST [See More]
- Applications: Industrial
- Voltage Rating: 250
- Device Type: Receptacle
- Current Rating: 20
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. GRAY COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug; Receptacle
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: DC Power Connector
- Mounting Style: Cable
from LAPP
EPIC ® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. WHITE COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 125volt White. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to... [See More]
- Applications: Industrial
- Mounting Style: Wall / Box
- Device Type: Receptacle
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
SHORT YOKE SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD [See More]
- Applications: Industrial
- Voltage Rating: 125
- Device Type: Receptacle
- Current Rating: 60
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. YELLOW COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug; Receptacle
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 20amp 125volt Yellow. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]
- Applications: Industrial
- Mounting Style: Wall / Box
- Device Type: Receptacle
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
DUPLEX TYPE. IVORY COLOR. 5-20R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY COMPACT INDUSTRIAL SPECIFICATION GRADE. UL, CSA APPROVAL. 125 VOLT AC VOLTAGE RATING. 20 AMP CURRENT RATING. GROUNDING. 2 POLE(S). SIDE WIRING. OVERALL DIMENSION 1.38 INCH WIDTH X 1.03 INCH DEPTH X 4.06 INCH HEIGHT. NUMBER OF... [See More]
- Applications: Industrial; Heavy Duty
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD [See More]
- Applications: Industrial
- Voltage Rating: 250
- Device Type: Receptacle
- Current Rating: 60
from Legrand - Pass & Seymour
DUPLEX TYPE. NYLON MATERIAL. YELLOW COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. LIGHT ALMOND COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle, Corrosion-Resistant, Back & Side Wire, 15amp 125volt, Gray. FEATURES. One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive... [See More]
- Applications: Industrial
- Mounting Style: Wall / Box
- Device Type: Receptacle
- Country Selection: USA; Canada; Mexico
from Hubbell Incorporated
DUPLEX TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. SELF-GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]
- Applications: Industrial; Heavy Duty
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD [See More]
- Applications: Industrial
- Voltage Rating: 480
- Device Type: Receptacle
- Current Rating: 60
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD... [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Straight Blade Plug 2pole 3wire 15amp 125v. FEATURES. Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert... [See More]
- Applications: Residential; Industrial; Hospital (optional feature)
- Device Type: Plug
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BLACK COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICAB [See More]
- Applications: Industrial
- Voltage Rating: 125 to 250
- Device Type: Receptacle
- Voltage Rating: 125/250V
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. IVORY COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. WHITE COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]
- Applications: Industrial
- Configuration: Duplex
- Device Type: Receptacle
- Voltage Rating: 125
from Legrand
Turnlok Plug 4wire 30amp 125/250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Mounting Style: Cable
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLI [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 480
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). PLUGTAIL[TM] BRAND. APPLICABLE STANDARD NEMA... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug; Receptacle
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
PLASTIC MATERIAL. INDUSTRIAL GRADE. 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING. 16 AMPERE CURRENT RATING. 2 POLE(S). HYPRA[R] BRAND. TEMPERATURE RATING -50 TO 100 DEG C [See More]
- Applications: Industrial
- Voltage Rating: 200 to 250
- Device Type: Receptacle
- Current Rating: 16
from Legrand
Turnlok Plug 3wire 15amp 125v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for turning... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Mounting Style: Cable
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 6-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STAN [See More]
- Applications: Industrial
- Voltage Rating: 125 to 250
- Device Type: Receptacle
- Voltage Rating: 125/250V
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP44
from Selecta Products
PLASTIC MATERIAL. INDUSTRIAL GRADE. 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING. 16 AMPERE CURRENT RATING. 3 POLE(S). HYPRA[R] BRAND. TEMPERATURE RATING -20 TO 100 DEG C [See More]
- Applications: Industrial
- Voltage Rating: 380 to 415
- Device Type: Receptacle
- Current Rating: 16
from Legrand
Turnlok Connector 3wire 30amp 250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for... [See More]
- Applications: Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
SINGLE TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL. BROWN COLOR. 6-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, CSA, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. BACK, SIDE WIRING. TECH... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 600
from Legrand - Pass & Seymour
DUPLEX, EXTRA HEAVY-DUTY TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). INDUSTRIAL, SPECIFICATION GRADE. UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. AUTOMATIC GROUNDING. 2 POLE(S). TAMPER RESISTANT. PLUGTAIL[TM] BRAND. [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Duplex
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. POLARIZED TYPE. VALOX MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL, CSA APPROVAL. 220/240 V VOLTAGE RATING. 63 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR BLUE. ENCLOSURE IP67. [See More]
- Applications: Industrial
- Voltage Rating: 220 to 240
- Device Type: Receptacle
- Current Rating: 63
from Legrand
Turnlok Plug 3wire 30amp 250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for turning... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Plug
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. MOLDED UREA, STEEL YOKE MATERIAL. BROWN COLOR. 7-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, NOM APPROVAL. 277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). ARC RESISTANT, RUST RESISTANT. BACK, SIDE WIRING. BRYANT. BRAND. CONTACT MATERIAL BRASS [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 480
from Legrand - Pass & Seymour
PLASTIC MATERIAL. INDUSTRIAL GRADE. 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING. 63 AMPERE CURRENT RATING. 3 POLE(S) [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Voltage Rating: 200 to 250
from TelephoneStuff.com
100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug; Receptacle
from LAPP
EPIC ® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. POLARIZED TYPE. VALOX MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR YELLOW. ENCLOSURE... [See More]
- Applications: Industrial
- Voltage Rating: 125
- Device Type: Receptacle
- Current Rating: 100
from Legrand
Turnlok Receptacle Single 3wire 30amp 250v. FEATURES. Compact, impact-resistant nylon face and body are ultrasonically welded together for unrivaled strength. Face color coding by voltage facilitates locating and mating of proper devices. One piece, high-grade brass contacts offer excellent... [See More]
- Applications: Industrial
- Configuration: NEMA
- Device Type: Receptacle
- Mounting Style: Panel
from Hubbell Incorporated
DUPLEX TYPE. MOLDED UREA, STEEL YOKE MATERIAL. BROWN COLOR. 7-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL, NOM APPROVAL. 277 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). ARC RESISTANT, RUST RESISTANT. BACK, SIDE WIRING. BRYANT. BRAND. CONTACT MATERIAL BRASS. USED ON 4 INCH ROUND... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 120 to 208
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Selecta Products
. STRAIGHT TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR YELLOW. ENCLOSURE IP67. SLEEVE MATERIAL NICKEL PLATED BRASS. OPERATING... [See More]
- Applications: Industrial
- Voltage Rating: 125
- Device Type: Receptacle
- Current Rating: 20
from Legrand
150A 600V FMALE CAM TYPE PLUG BLK. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Applications: Commercial; Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT,... [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from Thomas & Betts Corporation
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; A [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 120 to 208
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: CEE; IEC; Other; cULus, IP67
from Selecta Products
. POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 480 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR RED. [See More]
- Applications: Industrial
- Voltage Rating: 480
- Device Type: Receptacle
- Current Rating: 20
from Legrand
150A 600V FMALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Applications: Commercial; Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ALMOND COLOR. 5-20R/6-20R CONFIGURATION. INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP44
from Selecta Products
". POLARIZED TYPE. VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL. 3 WIRE(S). INDUSTRIAL GRADE. UL APPROVAL. 480 VAC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 2 POLE(S). WATERTIGHT, NON-FUSIBLE. POWER RATING 10 HP. GROUNDING TYPE GROUNDING. COLOR RED. " [See More]
- Applications: Industrial
- Voltage Rating: 480
- Device Type: Receptacle
- Current Rating: 60
from Legrand
150A 600V FMALE CAM TYPE PLUG GRN. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Applications: Commercial; Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-15R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]
- Applications: Industrial; Heavy Duty
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from TelephoneStuff.com
60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. [See More]
- Applications: Industrial
- Type / Features: Watertight
- Device Type: Plug; Receptacle
from LAPP
EPIC ® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Applications: Commercial; Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC; Other; cULus, IP67
from Selecta Products
. POLARIZED TYPE. POLYAMIDE 6 MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 480 VAC 3-PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR... [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 480
from Legrand
150A 600V FMALE CAM TYPE PLUG RED. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Applications: Commercial; Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL. ORANGE COLOR. 5-15R CONFIGURATION. INDUSTRIAL GRADE. UL 498, CSA, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. ISOLATED GROUND. 2 POLE(S). CHEMICAL RESISTANT, HIGH IMPACT RESISTANT. [See More]
- Applications: Industrial
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from TelephoneStuff.com
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp. - 120/208v. - NEMA 18-30R. - 4P, 4W. - Straight blade. - Industrial grade. - Non-grounding. - 3-Phase Y. - Side wired. - Steel strap [See More]
- Applications: Industrial
- Mounting Style: Flush
- Device Type: Plug; Receptacle
from LAPP
EPIC ® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and... [See More]
- Applications: Commercial; Industrial
- Device Type: Plug
- Power Type: AC Power Connector
- Mounting Style: Cable
from Selecta Products
. POLARIZED TYPE. VALOX MATERIAL. 4 WIRE(S). INDUSTRIAL GRADE. UL 1682, CSA C22.2 APPROVAL. 600 VAC 3-PHASE VOLTAGE RATING. 60 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF. SPRING COVER. APPLICABLE STANDARD IEC 309-1/309-2. COLOR BLACK. [See More]
- Applications: Industrial
- Phase: Three
- Device Type: Receptacle
- Voltage Rating: 600
from Legrand
400A 600V MALE PLUG YEL #2-2/0. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Applications: Commercial; Industrial
- Configuration: NEMA
- Power Type: AC Power Connector
- Mounting Style: Cable
from Hubbell Incorporated
DUPLEX TYPE. NYLON MATERIAL. BROWN COLOR. 5-20R CONFIGURATION. 3 WIRE(S). EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE. UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). BACK, SIDE WIRING. WIRE SIZE 14 TO 10 AWG COPPER. YOKE... [See More]
- Applications: Industrial; Heavy Duty
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: Single; Duplex
from TelephoneStuff.com
30Amp 4-pole 4-wire Matching angle plug. Features: - 30amp. - 120/208V 3PY. - NEMA 18-30R. - 4P, 4W. - Straight blade. - Industrial grade. - Non-grounding. - Plug. - Angle [See More]
- Applications: Industrial
- Mounting Style: Flush
- Device Type: Plug; Receptacle