Water Soluble / Emulsion Specialty Fluids and Lubricants

6 Results
Biodegradable Diamond Lapping Vehicle -- AmberCut™ LVE 44R
from Saint-Gobain Surface Conditioning Group

AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
  • Specific Gravity: 0.9500
  • Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
  • Flash Point: 200
Aqueous Quenchants -- Aqua-Quench® 145
from Houghton International, Inc.

Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
Non-Destructive Testing - Fluorescent Penetrants (Type I) -- Ardrox 9702, 9703, 9704 and 9715
from Chemetall

Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are ideal for electrostatic application. [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Type / Function: Penetrant or Penetrating Oil; Specialty, Proprietary or Other
Synthetic Lubricant -- CIMTECH® GL2015
from CIMCOOL

CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]

  • Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
  • Specific Gravity: 1.1
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
  • Pour Point: 16
Anti-Friction Coating -- Molykote® 7400
from Dupont Molykote

Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]

  • Composition / Chemistry: Micro-dispersion; Water Soluble / Emulsion
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 392
Water Base Diamond Extender/Lubricant -- Aqua-Pol Green Lubricant / Extender
from Advanced Abrasives Corp.

We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Applications: Abrasive Applications
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Extender