Straight Oil (Non-soluble) Specialty Fluids and Lubricants
from Becker Pumps Corporation
Non-hazardous, contains no known carcinogens [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Ester / Diester
- Specific Gravity: 0.9650
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other; Flushing Oil
- Flash Point: 444
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Kinematic Viscosity: 4.0
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.8300
from SantoLubes LLC
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
- Kinematic Viscosity: 370.0
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Pour Point: 39
from H2O Control Products, Inc.
With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble)
- Use Temperature: 480
- Type / Function: Lubricant; Penetrant or Penetrating Oil; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Cutting Oil
- Dielectric Strength: 20000
from Bluestar Silicones USA Corp.
Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Silicone
- Specific Gravity: 1.03
- Type / Function: Lubricant; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Flash Point: 500
from Advanced Abrasives Corp.
We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble)
- Applications: Abrasive Applications
- Type / Function: Lubricant; Specialty, Proprietary or Other; Extender
from Mobil Industrial Lubricants
Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool life and control of built-up edge. The... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble)
- Kinematic Viscosity: 10.0
- Type / Function: Lubricant; Metal Working; Metal Cutting; Specialty, Proprietary or Other
- Flash Point: 320
from H2O Control Products, Inc.
Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble)
- Dielectric Strength: 30000
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Corrosion Control
- Applications: Electrical / Electronic