Molybdenum / Metal Sulphide Specialty Fluids and Lubricants

7 Results
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
BPL™ Bio Penetrating Lubricant -- + Moly + Tackifier
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
  • Specific Gravity: 0.8800
  • Type / Function: Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Penetrating Lubricant
  • Grade / Approvals: PW1, ASTM D, USDA H1/H2, OSHA
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Use Temperature: -150 to 250
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Applications: Bearings
Anti-Friction Coating -- Molykote® 106
from Dupont Molykote

Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
  • Specific Gravity: 1.16
  • Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
  • Use Temperature: -94 to 482
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Composition / Chemistry: Micro-dispersion; Graphite; Molybdenum or Metal Sulphide
  • Specific Gravity: 0.9700
  • Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -288 to 842
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80