Combustion Engines Specialty Fluids and Lubricants
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Quadrex ® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex ® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex ® is... [See More]
- Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Catalytic Converters & Exhaust Catalyst
- Kinematic Viscosity: 93.4
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; 4-Cycle Natural Gas Engine Oil
- Viscosity Index: 110
from BP Lubricants North America
Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or zero ash grade is specified. [See More]
- Applications: Internal Combustion Engines
- Kinematic Viscosity: 105.0 to 123.0
- Type / Function: Lubricant; Specialty, Proprietary or Other; Engine Oil
- Viscosity Index: 106 to 134
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
- Specific Gravity: 1.16
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 482
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Royal Purple, Ltd.
Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines; Gasoline Engines
- Kinematic Viscosity: 49.5
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Engine Oil
- Viscosity Index: 156
from Dupont Molykote
Engine coating for aluminum piston/steel liner designs [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines
- Specific Gravity: 1.3
- Type / Function: Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: 644
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Heat-curing dry film lubricant. Applications. For metal/metal combinations with slow to moderately fast movements and moderate to high loads. Suitable for highly stressed sliding areas with low sliding speeds, oscillating movements or intermittent operations. For permanent lubrication at high... [See More]
- Applications: Automotive or Transportation; Internal Combustion Engines
- Specific Gravity: 1.17
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 572
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80