Anti-Seize / Thread Compound Specialty Fluids and Lubricants
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Use Temperature: -150 to 250
- Applications: Bearings
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 482
- Specific Gravity: 1.16
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
from Dupont Molykote
Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 392
- Specific Gravity: 1.16
- Composition / Chemistry: Micro-dispersion; Water Soluble / Emulsion
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
- Use Temperature: -22 to 2012
- Specific Gravity: 1.4
- Composition / Chemistry: Micro-dispersion; Petroleum or Mineral Oil