DC Controller Solid State Power Controllers (SSPC)
from E-T-A Circuit Breakers
Type: E-1072-100. The E-T-A Solid State Remote Power Controller E-1072-100 is a double pole electronic switching amplifier suitable for resistive and inductive loads (solenoids, magnetic brakes etc.) as well as for lamp loads and capacitive loads. The double pole electronic switching output... [See More]
- SSPC Type: DC Controller
- Dropout Voltage: 0.9000
- Mounting: DIN
- Maximum Switching Current: 3
from E-T-A Circuit Breakers
Type: E-1072-128. The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines « in systems with ungrounded power supply ( »IT system «). The E-1072-128 is a double... [See More]
- SSPC Type: DC Controller
- Maximum Switching Current: 3
- Mounting: DIN
- Operating Temp: 0.0 to 50
from E-T-A Circuit Breakers
Type: E-1072-210. The E-T-A Solid State Remote Power Controller E-1072-210 complies with the EC Machinery Directive and meets the requirements of EN60204 part 1 [See More]
- SSPC Type: DC Controller
- Input Current (Control Signal) Range: 1 to 2
- Mounting: DIN
- Maximum Switching Current: 2
from E-T-A Circuit Breakers
The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay. electronic overcurrent prodection. status indication. The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. [See More]
- SSPC Type: DC Controller
- Input Voltage (Control Signal) Range: 9 to 32
- Mounting: Socket or Plug-in Style
- Maximum Switching Current: 1 to 20
from E-T-A Circuit Breakers
Type: E-1048-S6xx. The E-T-A Solid State Remote Power Controller (SSRPC) E-1048-S6xx is an opto decoupled transistorised switching device providing both protection and signalisation. It may be used wherever safe switching and protection of resistive, inductive or lamp loads in DC voltage systems is... [See More]
- SSPC Type: DC Controller
- Dropout Voltage: 0.1500 to 0.2000
- Mounting: DIN; Socket or Plug-in Style
- Input Current (Control Signal) Range: 0.5000 to 4
from E-T-A Circuit Breakers
Type: E-1048-7... The E-T-A Solid State Remote Power Controller E-1048-7... is a transistorised switching device providing both protection and signalisation. It is suitable for all applications where the capabilities of the existing PLC outputs are not sufficient or where no protection against... [See More]
- SSPC Type: DC Controller
- Dropout Voltage: 0.1500 to 0.3000
- Mounting: DIN; Socket or Plug-in Style
- Input Current (Control Signal) Range: 0.5000 to 5
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5
- Mounting: PCBoard
- Features: Over-Current Protection
from TT Semiconductor, Inc.
9110. 10-120v Input Range. Current Mode Controller. High Efficiency. 200 °C Operation. Ceramic SOIC Package [See More]
- SSPC Type: DC Controller
- Load Voltage Range: 10 to 120
- Mounting: Socket or Plug-in Style
- Operating Temp: -55 to 200
from Data Device Corporation (DDC)
The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads. Benefits. Smart Power Management. Intelligent... [See More]
- SSPC Type: DC Controller; Programmable
- Analog Channels: 16
- Mounting: PCBoard
- Input Current (Control Signal) Range: 10 to 25
from Safran Electrical & Power
Considered the new generation devices for circuit protection, the Solid State Power Controllers (SSPC) protect the wiring while allowing distant loads commutation. Through their electronics characteristics, the SSPC can be fitted with additional functions including logic command based actuation,... [See More]
- SSPC Type: AC Controller; DC Controller
from E-T-A Circuit Breakers Ltd.
The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a... [See More]
- SSPC Type: DC Controller
- Input Current (Control Signal) Range: 0.5000 to 4
- Mounting: Socket or Plug-in Style
- Operating Temp: 0.0 to 60
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5
- Mounting: PCBoard
- Features: Over-Current Protection
from Data Device Corporation (DDC)
The RP-2621X000 Solid State Power Controller (SSPC) Card is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 16 independent subsystems. BENEFITS. Automated Power Control Simplifies Crew Operation. Automated Load Shedding. Diagnostic &... [See More]
- SSPC Type: DC Controller; Programmable
- Analog Channels: 16
- Mounting: PCBoard
- Maximum Switching Current: 8 to 25
from E-T-A Circuit Breakers Ltd.
Solid state remote power controllers are used for reliable protection, switching and monitoring of DC 24 V circuits and loads in the steel industry, automation and chemical industry. SSRPCs are suitable for reliable switching, protecting and monitoring of resistive and inductive loads. The offer a... [See More]
- SSPC Type: DC Controller
from Renesas Electronics Corporation
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is... [See More]
- SSPC Type: DC Controller
- Load Voltage Range: 2.5 to 5.5
- Mounting: PCBoard
- Features: Over-Current Protection
from Data Device Corporation (DDC)
DDC's 2-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to two independent electrical system loads. Benefits. High Reliability. 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays. Very... [See More]
- SSPC Type: DC Controller; Programmable
- Analog Channels: 2
- Mounting: PCBoard
- Input Current (Control Signal) Range: 100
from Data Device Corporation (DDC)
The RP-2032151XD0 Solid State Power Controller (SSPC) is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control 120A to 32 independent subsystems in a 3 pound compact module. Benefits. Smart Power Management. Intelligent Overcurrent Protection. Programmability... [See More]
- SSPC Type: DC Controller; Programmable
- Input Current (Control Signal) Range: 5 to 20
- Analog Channels: 32
- Features: Instant Trip Protection; Thermal Memory; True I2t Protection
from Data Device Corporation (DDC)
The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps. [See More]
- SSPC Type: DC Controller; Microcontroller based; Programmable
- Analog Channels: 4
- Mounting: PCBoard
- Maximum Switching Current: ? to 300
from Data Device Corporation (DDC)
DDC's 4-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to four independent electrical system loads. Benefits. High Reliability. 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers, and Relays. Very... [See More]
- SSPC Type: DC Controller; Programmable
- Analog Channels: 4
- Mounting: PCBoard
- Input Current (Control Signal) Range: 100
from Data Device Corporation (DDC)
The RP-2640X Solid State Power Controller (SSPC) module is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 8 independent subsystems. BENEFITS. Automated Power Control Simplifies Crew Operation. Automated Load Shedding. Diagnostic & Prognostic... [See More]
- SSPC Type: DC Controller; Programmable
- Analog Channels: 8
- Mounting: PCBoard
- Maximum Switching Current: 25