Single Phase Clamp Meters
from Uni-Trend US
AC Digital Power Clamp Meter [See More]
- Phase: Single Phase; Three Phase
- Standards and Certifications: RoHS
from Greenlee Textron, Inc.
Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]
- Phase: Single Phase
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
- Auto- / manual range function. - Over-range protection. - Display count: 2000. - Automatic negative polarity display [See More]
- Phase: Single Phase
- DC Voltage: 0.2000 to 600
- Measurement Type: AC / DC
- AC Voltage: 2 to 600
from CAS DataLoggers
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]
- Phase: Single Phase; Three Phase
- AC Current: 400 to 3000
- Measurement Type: AC
- Sampling Rate: 960
from Hoyt Electrical Instrument Works, Inc.
Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]
- Phase: Single Phase
- AC Voltage: 200 to 600
- Measurement Type: AC
- AC Current: 0.0 to 1000
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Phase: Single Phase
- AC Voltage: -0.2500 to 0.2500
- Measurement Type: AC
- Frequency Range: 1 to 6.25E7
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope :Capable of measuring both current and voltage waveforms simultaneously.+ Recorder Function: View, compare, analyze, and store measurement data via i-meter... [See More]
- Phase: Single Phase
- DC Voltage: 0.0200 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.2000 to 1000
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Phase: Single Phase
- DC Voltage: 400 to 600
- Measurement Type: AC / DC
- AC Voltage: 400 to 600
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Phase: Single Phase
- AC Voltage: -0.2500 to 0.2500
- Measurement Type: AC
- Frequency Range: 1 to 6.25E7
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Phase: Single Phase
- DC Voltage: -20 to 20
- Measurement Type: AC; DC; AC / DC
- AC Voltage: -20 to 20