QSOP Audio Amplifier Chips
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 117693-MAX13331GEE/V+. Packaging: Tube/Rail. Type: Class AB. Features: Depop, Short-Circuit Protection, Shutdown. Mounting: SMD (SMT). Output Type: Headphones, 2-Channel (Stereo). Max Output Power x Channels @ Load: 135mW x 2 @ 32 Ohm. [See More]
- Package Type: SOP; QSOP; 16-QSOP
- Output Power: 0.1350
- Supply Voltage (VS): 4 to 5.5
- Operating Temperature: -40 to 105
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class D 44-QSOP [See More]
- Package Type: SOP; QSOP; 44-QSOP
- Output Power: 25
- Supply Voltage (VS): 7 to 15
- Operating Temperature: -20 to 70
from LIXINC Electronics Co., Limited
IC OPAMP VGA 1 CIRCUIT 16QSOP [See More]
- Package Type: SSOP; QSOP; 16-SSOP (0.154\", 3.90mm Width)
- Source Current (IS): 20
- Supply Voltage (VS): 2.7 to 6
- Operating Temperature: -40 to 85
from Nova Technology(HK) Co.,Ltd
Amplifier IC 2-Channel (Stereo) Class D 44-QSOP [See More]
- Package Type: SOP; QSOP
- Operation Class: Class D
- Operating Temperature: -20 to 70
from Win Source Electronics
Manufacturer: Maxim Integrated. Win Source Part Number: 123976-MAX4295EEE+. Packaging: Tube/Rail. Type: Class D. Features: Depop, Short-Circuit and Thermal Protection, Shutdown. Mounting: SMD (SMT). Output Type: 1-Channel (Mono). Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm. Categories:... [See More]
- Package Type: SOP; QSOP; 16-QSOP
- Output Power: 2
- Supply Voltage (VS): 2.7 to 5.5
- Operating Temperature: -40 to 85
from LIXINC Electronics Co., Limited
IC OPAMP VGA 1 CIRCUIT 16QSOP [See More]
- Package Type: SSOP; QSOP; 16-SSOP (0.154\", 3.90mm Width)
- Source Current (IS): 20
- Supply Voltage (VS): 2.7 to 6
- Operating Temperature: -40 to 85
from Nova Technology(HK) Co.,Ltd
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-QSOP [See More]
- Package Type: SOP; QSOP
- Operation Class: Class AB
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 123941-ZXCD1000EQ16TA. Packaging: Reel - TR. Type: Class D. Features: Depop, Short-Circuit and Thermal Protection. Mounting: SMD (SMT). Output Type: 2-Channel (Stereo). Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm. Categories:... [See More]
- Package Type: SOP; QSOP; 16-QSOP-EP
- Output Power: 1
- Supply Voltage (VS): 12 to 18
- Operating Temperature: -40 to 70
from LIXINC Electronics Co., Limited
IC OPAMP VGA 1 CIRCUIT 16QSOP [See More]
- Package Type: SSOP; QSOP; 16-SSOP (0.154\", 3.90mm Width)
- Source Current (IS): 20
- Supply Voltage (VS): 2.7 to 6
- Operating Temperature: -40 to 85
from Nova Technology(HK) Co.,Ltd
Amplifier IC 4-Channel (Quad) Class AB 20-QSOP [See More]
- Package Type: SOP; QSOP
- Operation Class: Class AB
- Operating Temperature: -40 to 85
from LIXINC Electronics Co., Limited
IC VGAIN AMP 20QSOP [See More]
- Package Type: SSOP; QSOP; 20-SSOP (0.154\", 3.90mm Width)
from Nova Technology(HK) Co.,Ltd
Amplifier IC 2-Channel (Stereo) Class D 16-QSOP-EP [See More]
- Package Type: SOP; QSOP
- Operation Class: Class D
- Operating Temperature: -40 to 70
from LIXINC Electronics Co., Limited
IC VGAIN AMP 20QSOP [See More]
- Package Type: SSOP; QSOP; 20-SSOP (0.154\", 3.90mm Width)
from LIXINC Electronics Co., Limited
IC AMP MPLEX AMP 24QSOP [See More]
- Package Type: SSOP; QSOP; 24-SSOP (0.154\", 3.90mm Width)
- Source Current (IS): 57
- Supply Voltage (VS): 4.5 to 12
- Number of Devices: 3
from LIXINC Electronics Co., Limited
IC BUF INVERT 5.25V 20SSOP/QSOP [See More]
- Package Type: SSOP; QSOP; 20-SSOP (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 4.75 to 5.25
- Number of Devices: 2
from LIXINC Electronics Co., Limited
IC BUF NON-INVERT 5.25V 20SSOP [See More]
- Package Type: SSOP; QSOP; 20-SSOP (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 4.75 to 5.25
- Number of Devices: 2
from LIXINC Electronics Co., Limited
IC BUF NON-INVERT 5.25V 20SSOP [See More]
- Package Type: SSOP; QSOP; 20-SSOP (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 4.75 to 5.25
- Number of Devices: 2
from Maxim Integrated
The MAX13330/MAX13331 stereo headphone amplifiers are designed for automotive applications requiring output short-circuit and ESD protection to battery/ground with diagnostics. These devices use Maxim's unique DirectDrive architecture to produce a ground-referenced output from a single supply,... [See More]
- Package Type: QSOP
- Number of Pins: 16
- RoHS Compliant: RoHS