x4 PCI Express Products
from Industrial PC, Inc.
Intel ® Celeron ® Bay Trail J1900 quad-core processor. 3x PCI slots or 1x PCIe x4 + 2x PCI slots. 1x USB 3.0, 3x USB 2.0, 4x Serial. When you ’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide... [See More]
- Bus Interface: x4
- Number of Channels: 1
from Artesyn Embedded Power
The Artesyn SharpMedia ™ PCIE-8120 media processing accelerator enables high density voice and video processing to be integrated into a rack mounted server or other network appliances that have full size PCI express slots. Voice and video streaming is becoming more pervasive as customer demand... [See More]
- Bus Interface: x4
- Form Factor: PCIe Long Card
- Standard Type: Video / Graphics Card; Media Processing Accelerator
- Number of Channels: 2
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]
- Bus Interface: x4; x16
- Standard Type: PCI Bridge; PCI Extender
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard
from Connect Tech Inc.
Available multi-strike surge suppression on all signals, all ports [See More]
- Bus Interface: x1; x4; x8; x16
- Adapter / Interface: Adapter; Burn-in Rack
- Technology: PCI Express 2.0
- Standard Type: Adapter