Composite Decking Floor Decking
from MiTek Inc
Concrete over composite deck is a strong mezzanine flooring option that is noncombustible and easy to clean. It's a permanent structure that is poured in place and is the most expensive flooring option available. Concrete is the ideal choice for heavy manufacturing and extremely wet wash down areas. [See More]
- Type: Composite Decking
from CertainTeed Corporation
EverNew ® LT Cellular PVC Decking with Lumenite ™. EverNew LT ® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate... [See More]
- Type: Composite Decking
- Width: 5.5
- Length: 144 to 240
- Thickness: 1
from Strongwell Corporation
STRONGDEK ™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK ™... [See More]
- Type: Composite Decking
- Width: 12
- Length: 288
from Universal Forest Products
Latitudes Capricorn ®, Latitudes Intrepid and Latitudes Marine decking provide the color, surface texture and performance characteristics that you desire. A wide range of Latitudes railing and post cap and baluster options are available to give your deck a distinct look, customized to... [See More]
- Type: Composite Decking
- Color/Finish: Multiple Color Options
from MiTek Inc
ResinDek® HD is a heavy-duty mezzanine flooring panel that features the durability, showcase appearance and maintainability inherent with all ResinDek® products. With an even higher density wood fiber and resin content than LD, HD is the perfect flooring solution when your mezzanine floor must... [See More]
- Type: Composite Decking
from CertainTeed Corporation
EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon ® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected,... [See More]
- Type: Composite Decking
- Width: 6
- Length: 144 to 240
- Thickness: 1.25
from Strongwell Corporation
SAFPLANK ® is a high strength system of fiberglass planks designed to interlock to form a continuous solid surface. SAFPLANK ® is intended to replace wood, aluminum or steel planks in environments where corrosion or rotting creates costly maintenance problems or unsafe conditions. The 2... [See More]
- Type: Composite Decking
- Width: 12 to 24
- Length: 240 to 288
- Thickness: 2
from Universal Forest Products
Designed to last, the luxury finish of Veranda decking will look new for decades with minimal maintenance. Veranda decking is composed of recycled wood and plastic-a combination that offers the best of both materials. The plastic shields the wood from insect and moisture damage, while the... [See More]
- Type: Composite Decking