Primary Containment Pipe Liners

2 Results
DURABOND™
from Rhino Linings USA, Inc. / Industrial Division

Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]

  • Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
  • Industry / Application: Plastic; Chemical; PowerGeneration; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PulpPaper; MetalMills; Material Handling; Mining; Oil & Gas; Construction; Military / Aerospace; Water; Marine; Aggregate, Plating
  • Thickness: 0.0625 to ?
  • Liner Materials: Urethane / Polyurethane
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
  • Industry / Application: Plastic; Chemical; PowerGeneration
  • Thickness: 0.1875 to 1
  • Liner Materials: Fluoropolymer; PTFE