Coating Roof Coatings
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Coating Material: Resin; Silicone
from Coatings For Industry, Inc.
One package aromatic urethane, moisturecuring, primer/finish. [See More]
- Type: Coating; Primer
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Reactive or Moisture Cured
- Coating Material: Polyurethane; Resin
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Type: Coating; Primer
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
- Cure / Setting Technology: Film Drying
- Coating Material: Resin
from Valspar Corporation (The)
Durable, Useable, Affordable —more than Able. “Value ” is built into Valspar. Alamo White ™ is a shining example of high tech in a highly affordable product. Use this coating for a durable, sun and rain resistant outdoor option. Alamo White is also available in USDA compliant... [See More]
- Type: Coating
- Coating Material: Resin; Polyester
- Substrate: Aluminum; Steel
- Features: Weather Resistant