Copper Pipe Flanges

1 Result
Lead Free Class 125 Dielectric Flanged Pipe Fittings -- LF3110
from Watts

Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a... [See More]

  • Material: Copper; Steel
  • Design Units: English; Metric
  • Connection Type: Weld Connection (Butt or Socket)
  • English Size: 2.500 to 4.000