Triangles Ceramic Media and Abrasives

1 Result
Ceramic Tumbler Media
from C & M Topline

Ceramic Tumbler Media for Steel and Stainless Steel. Media Formulations. (P) polishing – This is a porcelain media that has no abrasive in it. It is used to polish all materials. It can be used as a second step or used alone when only a polish is required. (M) general purpose – This is a... [See More]

  • Type / Shape: Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
  • Material: Porcelain
  • Dimension A: 0.325 to 1.125
  • Applications: Finishing and Deburring