Cold Finished / Rolled / Drawn Molybdenum and Molybdenum Alloys
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Coil Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: ? to 10
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 0.5000 to 7
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Sheet (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 24
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Sheet (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 24