Continuous Zoom Interferometers
1 Result
Laser Interferometer System -- Verifire
from Zygo Corporation
from Zygo Corporation
Precise vibration-robust interferometer system is easy to own, easy to use. ZYGO's Verifire ™ interferometer system provides fast high-precision measurements of plano or spherical surfaces, and transmitted wavefront of optical systems and assemblies. Measure glass or plastic optical components... [See More]
- Features: Continuous Zoom
- Aperture Size: 102 to 152
- Zoom: 1 to 6
- Repeatability: RMS Simple Repeatability < 0.06 nm; RMS Wavefront Repeatability < 0.35 nm