Elapsed Time Meter / Indicator Digital Timers

18 Results
Electromechanical Hour Meters -- HK-46
from Fargo Controls, Inc.

This series of 48x48mm (1.89x1.89") non-resetable electromechanical hour meters accepts a wide range of AC & DC voltages. FEATURES: Low Cost. AC, DC or NEW Multifunction 12-240V AC/DC Input Voltage. CE mark, UL recognized & RoHS. Rugged Design. Long Life. Non-reset [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
HK-47 AC, DC Series
from Fargo Controls, Inc.

Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers, electrical... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Hour Meter, DC Series -- HK-30
from Fargo Controls, Inc.

The small size of this series is ideal when space is limited. The HK-30 is non-resetable, accepts a variety of DC voltages and is available in panel and DIN rail mount. FEATURES: Low Cost. DC or NEW Multifunction 12-240V AC/DC Input Voltage. CE mark, UL recognized (DC only) & RoHS. Rugged... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Panel Mount Timer, TH Series -- TH-7NM
from Fargo Controls, Inc.

The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Preset Counter, PS3 Series -- PS3-12
from Fargo Controls, Inc.

The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]

  • Functions: Count Totalizer; Preset; Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Counter; Timer; Counter / Timer Combination
  • Number of Functions: Multi
Preset Timer Counter Tachometer -- TC-Pro482CRA
from Fargo Controls, Inc.

This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]

  • Functions: Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Counter; Timer; Counter / Timer Combination
  • Number of Functions: Multi
Timer, 8925D Series -- 8925D
from Fargo Controls, Inc.

Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES:... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
DIN Hour Meter -- FKA Series
from CARLO GAVAZZI Automation Components

24x48mm hour meters for flush mounting. 10 to 260 V AC or DC input. The front key, which can be locked allows fast and easy input reset. NPN input to set the time range (Mode) and to enable the device reset. 8 digit LCD display. 8mm digits. Reset button with locking function. Electrical or manual... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Hour Meter Elapsed Time Indicator -- 502 HRD
from Hoyt Electrical Instrument Works, Inc.

The solid state electronic drive circuitry in Hoyt's 5000 Big Look Series Hourmeter effects longer life with no motor and less moving parts. Electronic actuation assures accuracy by eliminating delicate springs and mechanical clock mechanisms that can be effected by vibration and temperature. [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Eight Channel Alarm Timer -- Model 5005
from Traceable® Products

The only timer manufactured with a continuously-adjustable alarm-volume control. Can be set from whisper low at the lab bench to ear-piercing loud for noisy plant areas. Alarms may be set to sound continuously until turned off manually or set to turn off automatically in 7 seconds or 1 minute. Eight... [See More]

  • Functions: Time Meter / Indicator (Clocks); Alarm Timer
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Multi
Panel-Mount Programmable Timer -- PTC900 / PTC901
from OMEGA Engineering, Inc.

The PTC900 timer and PTC901 clock/timer offer many features and performance capabilities that suit a wide range of industrial applications. Both can function as an elapsed timer or preset timer, while the PTC901 also offers real-time clock with date capability. The Plug-in option cards allow the... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Programmable Timer & Counter -- EZM-7750
from Hoyt Electrical Instrument Works, Inc.

SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]

  • Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Counter; Timer; Counter / Timer Combination
  • Number of Functions: Multi
Traceable® 100-Hr Mini-Alarm Timer -- Model 5021
from Traceable® Products

Versatile timer incorporates all lab timing (alarm timing, down timing, stopwatch, time-out, and memory) Memory Counts down with an alarm and may be set to count up and alarm. It also has a memory. Set it once, press recall, and start counting down from the memory time. In the stopwatch mode it... [See More]

  • Functions: Time Meter / Indicator (Clocks); Alarm Timer
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Multi
Traceable® 3 Channel Alarm Timer -- Model 5000
from Traceable® Products

Triple display The ultimate user-friendly timer fulfills every lab's timing needs. Displays three different times simultaneously, counts down, and alarms. Also functions as a stopwatch and a time-of-day clock. Meets government regulations and ISO 9000 requirements. Three different tests may be run... [See More]

  • Functions: Time Meter / Indicator (Clocks); Alarm Timer
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Multi
Traceable® 99min/59s Timer -- Model 5028
from Traceable® Products

Timer counts down from 99 minutes, 59 seconds in second increments with 3-button ease and big-digit visibility. Automatic memory resets the display to the last programmed time-ideal for repetitive tests. Quartz-crystal accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable®... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Traceable® Advanced Memory Timer -- Model 5035
from Traceable® Products

Timer remembers the last time set, counts down, alarms, and counts up. Use it to count down/up from 24 hours to 1 second in increments of 1 second. One of the most versatile timers for the lab. The clock channel features time-of-day to the second with AM/PM indicators. Timer signals duration of... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single
Traceable® Alarm Timer/Stopwatch -- Model 5020
from Traceable® Products

Numbered keys make it a breeze to set a countdown time Remarkable timer counts down with an alarm and counts up with a time-out feature. Program it to count down from 99 minutes, 99 seconds to zero in any second increment. In the stopwatch mode, the unit counts up to 59 minutes, 59 seconds, and... [See More]

  • Functions: Time Meter / Indicator (Clocks); Alarm Timer
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Multi
Traceable® Bench Timer -- Model 1021
from Traceable® Products

Lab's new timing standard-the Traceable® Bench Timer Times from 0.001 second to 999 hours. Precise timing and an eight-digit, 1/2-inch-high, bright-intensity LED display make it the choice for all industrial and biomedical tests. Four timing modes Reads in four different formats: 99 hours, 59... [See More]

  • Functions: Time Meter / Indicator (Clocks)
  • Technology: Electronic
  • Instrument Type: Timer
  • Number of Functions: Single