Diaphragm Strain Gauges
from Kistler Group
This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes. Measuring ranges from 0 ... 0,5 kN up to 0 ... 200 kN. Made of stainless steel. Simple mounting. Compact size [See More]
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
- Construction: Semiconductor
- Operating Temperature: -22 to 176
from OMEGA Engineering, Inc.
OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by... [See More]
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
- Construction: Electrical Resistance
- Grid Length: 0.0630
from Kistler Group
Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments. Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN Measuring accuracy better than 0,20 % FSO. Stainless steel construction. Simple mounting [See More]
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
- Construction: Semiconductor
- Operating Temperature: -4 to 122
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Arrangement: Diaphragm
- Specialty Application: Transducer
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
from Kistler Group
Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments. Measuring ranges from 0 ... 20 kN to 0 ... 500 kN Measuring accuracy better than 0,20 % FSO. Stainless steel construction. Simple mounting [See More]
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
- Construction: Semiconductor
- Operating Temperature: -4 to 122
from OMEGA Engineering, Inc.
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE ® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. [See More]
- Arrangement: Diaphragm
- Specialty Application: Transducer
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
from Kistler Group
A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN. Small size. For static and dynamic measurements. Stainless steel construction. Standardized... [See More]
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
- Construction: Semiconductor
- Operating Temperature: -4 to 212
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Arrangement: Diaphragm
- Specialty Application: Transducer
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Half-Bridge