Steel Calibration and Test Weights
from MarsMetal
Mars Metal Company, Specialty Casting Division is able to work with you to design any configuration of Stackable Steel Test Weights. Various individual weights can be designed to achieve the desired weight build by stacking or nesting various weight combinations. This allows the individual to test... [See More]
- Materials: Steel
- Denomination / Weight: 100 to 100000
- Weight Type / Shape: Test / Load Test Weight; Stackable Weight
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class E1, E2, F1 and F2 knob weights. 1 g to 50 kg, special steel, non-magnetizable. E1; density: 8.0 g/cm3. E2, F1, F2: density: 7.95 g/cm3. Packaging of the weights: Up to 20 g in a plastic case. From 50 g and up in a wooden case. From 1... [See More]
- Materials: Steel; Non-magnetic?
- Denomination / Weight: 0.0022
- Weight Type / Shape: Calibration Weight / Mass Standard; Knob Weight
- Units System: Metric (SI, g or kg)
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]
- Materials: Steel; Non-magnetic?
- Denomination / Weight: 2.21E-6
- Weight Type / Shape: Calibration Weight / Mass Standard; Wire Weight
- Units System: Metric (SI, g or kg)
from Sartorius Lab Instruments GmbH & Co. KG
Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]
- Materials: Aluminum; Steel; Non-magnetic?; Nickel Silver, Non-magnetizable Special Steel
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Shape: Calibration Weight / Mass Standard; Weight Set
- Units System: Metric (SI, g or kg)